Myostat Motion Control, Inc. TBL-V series AC Servo Motor TS4737

Description
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.
Datasheet
Description
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-V series AC Servo Motor - TS4737 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-V series AC Servo Motor
TS4737
TBL-V series AC Servo Motor TS4737
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.

The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness.

Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4737
Product Name TBL-V series AC Servo Motor
Output Power 0.0268 HP
Continuous Current 0.9000 to 2.7 amps
Continuous Torque 0.3 In-lbs (0.3878 kg-cm)
Rotor Inertia 9.06E-5 oz-in-sec² (6.40E-4 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.5495 HP
Continuous Current 18.3 amps
Continuous Torque 49.6 In-lbs (57.14 kg-cm)
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1530U-VJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 7000 rpm
View Details
Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details