Myostat Motion Control, Inc. TBL-i IV AC Servo Motors TS4817

Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet
Datasheet Summary
Powered by GS/AI

The TBL-i IV AC Servo Motor, specifically the TS4817 model, features a compact design that is among the smallest in its class, making it suitable for applications where space is limited. It is equipped with a high-resolution serial optical encoder available in 17-bit and 23-bit options, ensuring precise control and feedback. The motor is designed for high performance, offering increased continuous and peak torque capabilities, as well as peak speeds of up to 6000 RPM. Additionally, it incorporates a durable resolver that withstands harsh environmental conditions, including temperature, shock, and vibration. The rotor design minimizes vibration and cogging, contributing to smoother operation. This motor is ideal for applications requiring reliable performance in constrained spaces.

Datasheet Summary
Powered by GS/AI

The TBL-i IV AC Servo Motor, specifically the TS4817 model, features a compact design that is among the smallest in its class, making it suitable for applications where space is limited. It is equipped with a high-resolution serial optical encoder available in 17-bit and 23-bit options, ensuring precise control and feedback. The motor is designed for high performance, offering increased continuous and peak torque capabilities, as well as peak speeds of up to 6000 RPM. Additionally, it incorporates a durable resolver that withstands harsh environmental conditions, including temperature, shock, and vibration. The rotor design minimizes vibration and cogging, contributing to smoother operation. This motor is ideal for applications requiring reliable performance in constrained spaces.

Suppliers

Company
Product
Description
Supplier Links
TBL-i IV AC Servo Motors - TS4817 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-i IV AC Servo Motors
TS4817
TBL-i IV AC Servo Motors TS4817
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
  • 10% Shorter body
  • High performance - Higher Continous and Peak torques
  • Higher Peak speeds - 6000rpm
  • Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options
  • High durability (temperature, shock and vibration) resolver (Smartsyn)
  • New rotor design results in low vibration and low cogging
Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4817
Product Name TBL-i IV AC Servo Motors
Output Power 2.68 HP
Continuous Torque 60.2 In-lbs (69.39 kg-cm)
Units Metric
Shaft Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
Rotary Servo Motor - SGM7A-50D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motors - 198990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.51 HP
Continuous Current 28.6 amps
Continuous Torque 269.9 In-lbs (311 kg-cm)
View Details