Myostat Motion Control, Inc. Tbl-imini Series Super-compact Servo Motor TS4862

Description
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque de nsities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.
Datasheet
Description
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque de nsities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tbl-imini Series Super-compact Servo Motor - TS4862 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Tbl-imini Series Super-compact Servo Motor
TS4862
Tbl-imini Series Super-compact Servo Motor TS4862
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque de nsities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies. Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.

The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque de nsities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and greater accuracies.

Both optical encoders and resolvers are available, providing flexibility and increasing mechanical reliability and robustness. Using resolvers as position encoders allows the TBL mini to be run in low temperature and high G environments, greatly expanding the range of applications in semiconductor, automotive, aerospace, medical, marine industries. For even more torque in a small package, the TBL-V has zero backlash, high quality Harmonic Drive® gear box options, with 30:1, 50:1 and 100:1 ratios.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4862
Product Name Tbl-imini Series Super-compact Servo Motor
Output Power 0.0067 HP
Continuous Torque 0.1 In-lbs (0.1622 kg-cm)
Units Metric
Shaft Size 0.157 inch (4.0 mm)
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1308E-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 60S01330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details