Myostat Motion Control, Inc. TBL-i IV AC Servo Motors TS4836

Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet
Description
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBL-i IV AC Servo Motors - TS4836 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
TBL-i IV AC Servo Motors
TS4836
TBL-i IV AC Servo Motors TS4836
10% Shorter body High performance - Higher Continous and Peak torques Higher Peak speeds - 6000rpm Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options High durability (temperature, shock and vibration) resolver (Smartsyn) New rotor design results in low vibration and low cogging
  • 10% Shorter body
  • High performance - Higher Continous and Peak torques
  • Higher Peak speeds - 6000rpm
  • Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options
  • High durability (temperature, shock and vibration) resolver (Smartsyn)
  • New rotor design results in low vibration and low cogging
Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category AC Servomotors
Product Number TS4836
Product Name TBL-i IV AC Servo Motors
Output Power 4.42 HP
Continuous Current 18.9 amps
Continuous Torque 92.9 In-lbs (107 kg-cm)
Rotor Inertia 0.1643 oz-in-sec² (1.16 kg-cm²)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B320P-SK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers
Rotary Servo Motor - SGM7A-A5A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.51 HP
Continuous Current 28.6 amps
Continuous Torque 269.9 In-lbs (311 kg-cm)
View Details