Nytef Group Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Product Name Notes
740 Grade - Melt processable fluoropolymer, FDA compliant, translucent cream color. UNINAR PVDF (POLYVINYLIDENE FLUORIDE) is a non-reinforced highly crystalline fluoropolymer that combines exceptional chemical resistance with superior strength and...
Acetal Black Copolymer - FDA Compliant material available. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along with inherent machining...
Acetal Copolymer (POM), Best machinability, improved chemical resistance, FDA Compliant. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along with...
Acetal Copolymer, Electro-Static Dissipative - IDP filler/non-carbon, 1010-1012 ohms/sq., beige color. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability.
Acetal Homopolymer, 13% PTFE Powder filled – Low friction, FDA Compliant, brown color. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These...
ClearGuard, the ultimate in Clear panel protection can only be obtained through the Dealer network of Transparent Protection Systems, Inc.(TPS). Every homeowner should be sure to have a clear panel...
Delrin 100 AF, fully certified for U.S. Navy use, brown color. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along...
Delrin 150E Acetal Homopolymer (POM)--Excellent toughness, FDA Compliant. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along with inherent machining...
Delrin Black 150E Acetal Homopolymer - FDA Compliant material available. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along with...
Delrin Homopolymer, 13% PTFE Fiber Filled Delrin AF Blend – Low friction, brown color. UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability.
Glass fiber reinforced cast Nylon 6. Improved strength and stiffness. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon...
Heat stabilized Nylon 6. Improved stiffness at elevated temperatures. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods,...
Molybdenum Disulfide (MoS2) filled Nylon 6. Improved wear resistance. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows...
New ValueGuard hurricane panels offer an elegant solution at an affordable price. They are lightweight, easy to install, have a pleasing white appearance, and let up to 45% of diffused...
Noryl® 30% Glass Fiber Filled – Superior stiffness, gray color. UNINOR PPO (blend of polyphenylene oxide and styrene) is an amorphous thermoplastic that offers a superior blend of physical strength,...
Noryl® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color. UNINOR PPO (blend of polyphenylene oxide and styrene) is an amorphous thermoplastic that offers a superior blend of...
Nylon 6/12, Low Moisture Absorption--High impact resistance. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products.
Nylon 6/6, 30% Glass Fiber Filled– High strength and stiffness. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and...
Nylon 6/6, Kevlar® Fiber Filled– Highest PV limit of any Nylon, FDA Compliant, gold color. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of...
Nylon 6/6, Molybdenum Disulfide (MoS2) Filled– Wear resistant, mottled dark gray color. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades—
Nylon 6/6, Unfilled– Natural and black, natural is inherently FDA Compliant. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated...
Nylon 6/6, Zytel® ST801 – "Super Tough", premium impact resistance. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and...
Oil filled Nylon 6. Improved wear resistance. Low coefficient of friction. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows...
PBT, Polybutylene Terephthalate– Excellent toughness, FDA/USDA/3-A/NSF Compliant. UNILATE PBT is a semi-crystalline polybutylene terephthalate (PBT) material that exhibits excellent rigidity, toughness, and machinability. Additionally, UNILATE PBT offers dimensional stability and...
PEEK, 30% Glass fiber filled – Superior stiffness, light gray color. Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance...
Polycarbonate, 20% Glass Fiber Filled – Superior stiffness, black color. UNICAR Polycarbonate is a transparent thermoplastic that exhibits extraordinary impact resistance and excellent electrical properties. In addition, its low moisture...
Polycarbonate, Natural and black, mechanical grade. UNICAR Polycarbonate is a transparent thermoplastic that exhibits extraordinary impact resistance and excellent electrical properties. In addition, its low moisture absorption rate and good...
Polyetheretherketone – Best all around engineering performance, light beige/gray color. Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics.
Polyethylene terephthalate. Excellent dimensional stability, FDA/USDA/3.A compliant. UNIPET PET from Nytef Plastics is a semicrystalline polyester terephthalate (PET) polymer that exhibits excellent strength, rigidity, and machinability. Additionally, this material offers...
Polyphenylene Sulfide – Unmatched chemical resistance and stability, light beige color. UNITRON PPS (Polyphenylene Sulfide) is a non-reinforced semi-crystalline polymer that offers exceptional strength and stability at elevated temperatures and...
PolyTuff General Purpose sheet ismanufactured to stringent quality controlstandards from the strongesttransparent thermoplastic commerciallyavailabl e-polycarbonate. Offering acombination of light weight, excellentlight transmission and ease offabrication & installation, PolyTuff GPpolycarbonate sheet...
Ultem® 1000 – Polyetherimide, black and natural amber colors, FDA and USP IV compliant. UNITEM Polyetherimide (PEI) is an amorphous thermoplastic that is manufactured from SABIC Innovative Plastics’ ULTEM resin.
Ultem® Glass fiber filled – 20%, 30%, and 40% filler levels, superior stiffness. UNITEM Polyetherimide (PEI) is an amorphous thermoplastic that is manufactured from SABIC Innovative Plastics’ ULTEM resin. UNITEM...
Unfilled Nylon 6 natural and black. 210°F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon...
UNIFONE PSU (Polysulfone) is an amorphous high performance thermoplastic material that has proven performance at elevated temperatures. Good mechanical properties along with thermal stability allow for its use in load...
UNILATE PBT is a semi-crystalline polybutylene terephthalate (PBT) material that exhibits excellent rigidity, toughness, and machinability. Additionally, UNILATE PBT offers dimensional stability and wear resistance that meets or exceeds that...
UNINAR PVDF (POLYVINYLIDENE FLUORIDE) is a non-reinforced highly crystalline fluoropolymer that combines exceptional chemical resistance with superior strength and stability. When compared with traditional fluoropolymers like PTFE, UNINAR PVDF offers...
Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics. When compared with other engineering polymers, this material ranks as...