Nytef Group High Performance Material UNICAR®

Description
Polycarbonate, Natural and black, mechanical grade. UNICAR Polycarbonate is a transparent thermoplastic that exhibits extraordinary impact resistance and excellent electrical properties. In addition, its low moisture absorption rate and good chemical resistance make it an extremely versatile engineering material and allows for its use in a multitude of industrial applications. Unfilled UNICAR Polycarbonate is a mechanical grade material with light transmittance of approximately 88%. For applications requiring additional stiffness, glass fiber filled UNICAR Rg is available with fiber filler levels ranging from 10% to 40%. Nytef Plastics stocks UNICAR and UNICAR Rg Polycarbonate products in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet
Description
Polycarbonate, Natural and black, mechanical grade. UNICAR Polycarbonate is a transparent thermoplastic that exhibits extraordinary impact resistance and excellent electrical properties. In addition, its low moisture absorption rate and good chemical resistance make it an extremely versatile engineering material and allows for its use in a multitude of industrial applications. Unfilled UNICAR Polycarbonate is a mechanical grade material with light transmittance of approximately 88%. For applications requiring additional stiffness, glass fiber filled UNICAR Rg is available with fiber filler levels ranging from 10% to 40%. Nytef Plastics stocks UNICAR and UNICAR Rg Polycarbonate products in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNICAR® - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNICAR®
High Performance Material UNICAR®
Polycarbonate, Natural and black, mechanical grade. UNICAR Polycarbonate is a transparent thermoplastic that exhibits extraordinary impact resistance and excellent electrical properties. In addition, its low moisture absorption rate and good chemical resistance make it an extremely versatile engineering material and allows for its use in a multitude of industrial applications. Unfilled UNICAR Polycarbonate is a mechanical grade material with light transmittance of approximately 88%. For applications requiring additional stiffness, glass fiber filled UNICAR Rg is available with fiber filler levels ranging from 10% to 40%. Nytef Plastics stocks UNICAR and UNICAR Rg Polycarbonate products in a full range of heavy gauge rod, plate and tubular bar sizes.

Polycarbonate, Natural and black, mechanical grade.

UNICAR Polycarbonate is a transparent
thermoplastic that exhibits extraordinary impact
resistance and excellent electrical
properties. In addition, its low moisture
absorption rate and good chemical resistance
make it an extremely versatile engineering
material and allows for its use in a multitude
of industrial applications. Unfilled UNICAR
Polycarbonate is a mechanical grade material
with light transmittance of approximately 88%.
For applications requiring additional stiffness,
glass fiber filled UNICAR Rg is available with
fiber filler levels ranging from 10% to 40%.
Nytef Plastics stocks UNICAR and UNICAR Rg
Polycarbonate products in a full range of heavy
gauge rod, plate and tubular bar sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNICAR®
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System Polycarbonate
Filler Unfilled
Thickness 0.2500 to 4 inch (6.35 to 102 mm)
Width / O.D. 0.3750 to 8 inch (9.52 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
End plate - 281-309 - WAGO
Specs
Form / Shape Plate
Thickness 2.18 inch (55.3 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details