Nytef Group High Performance Material UNITRON® PPS

Description
Polyphenylene Sulfide – Unmatched chemical resistance and stability, light beige color. UNITRON PPS (Polyphenylene Sulfide) is a non-reinforced semi-crystalline polymer that offers exceptional strength and stability at elevated temperatures and is unaffected by even the harshest of chemical environments. Most acids, strong bases, fuels and even steam have virtually no affect on the physical properties of this material. While polyphenylene sulfide products have traditionally been know to be brittle, UNITRON PPS machines easily and exhibits excellent toughness. UNITRON PPS’s extremely low moisture absorption rate and its low coefficient of thermal expansion contribute to this being one of the most dimensionally stable thermoplastic materials available. UNITRON PPS offers superior electrical properties, is rated UL94, V-0, and is tan in color. Nytef Plastics offers UNITRON PPS stock shapes in a wide range of heavy cross section rod, sheet, and tubular bar sizes.
Datasheet
Description
Polyphenylene Sulfide – Unmatched chemical resistance and stability, light beige color. UNITRON PPS (Polyphenylene Sulfide) is a non-reinforced semi-crystalline polymer that offers exceptional strength and stability at elevated temperatures and is unaffected by even the harshest of chemical environments. Most acids, strong bases, fuels and even steam have virtually no affect on the physical properties of this material. While polyphenylene sulfide products have traditionally been know to be brittle, UNITRON PPS machines easily and exhibits excellent toughness. UNITRON PPS’s extremely low moisture absorption rate and its low coefficient of thermal expansion contribute to this being one of the most dimensionally stable thermoplastic materials available. UNITRON PPS offers superior electrical properties, is rated UL94, V-0, and is tan in color. Nytef Plastics offers UNITRON PPS stock shapes in a wide range of heavy cross section rod, sheet, and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNITRON® PPS - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNITRON® PPS
High Performance Material UNITRON® PPS
Polyphenylene Sulfide – Unmatched chemical resistance and stability, light beige color. UNITRON PPS (Polyphenylene Sulfide) is a non-reinforced semi-crystalline polymer that offers exceptional strength and stability at elevated temperatures and is unaffected by even the harshest of chemical environments. Most acids, strong bases, fuels and even steam have virtually no affect on the physical properties of this material. While polyphenylene sulfide products have traditionally been know to be brittle, UNITRON PPS machines easily and exhibits excellent toughness. UNITRON PPS’s extremely low moisture absorption rate and its low coefficient of thermal expansion contribute to this being one of the most dimensionally stable thermoplastic materials available. UNITRON PPS offers superior electrical properties, is rated UL94, V-0, and is tan in color. Nytef Plastics offers UNITRON PPS stock shapes in a wide range of heavy cross section rod, sheet, and tubular bar sizes.

Polyphenylene Sulfide – Unmatched chemical resistance and stability, light beige color.

UNITRON PPS (Polyphenylene Sulfide)
is a non-reinforced semi-crystalline polymer
that offers exceptional strength and stability at
elevated temperatures and is unaffected by even
the harshest of chemical environments. Most
acids, strong bases, fuels and even steam have
virtually no affect on the physical properties
of this material. While polyphenylene sulfide
products have traditionally been know to be
brittle, UNITRON PPS machines easily and
exhibits excellent toughness. UNITRON PPS’s
extremely low moisture absorption rate and
its low coefficient of thermal expansion
contribute to this being one of the most
dimensionally stable thermoplastic materials
available. UNITRON PPS offers superior
electrical properties, is rated UL94, V-0,
and is tan in color. Nytef Plastics offers
UNITRON PPS stock shapes in a wide
range of heavy cross section rod, sheet,
and tubular bar sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNITRON® PPS
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System Polysulphide or Polyphenylene Sulphide
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
Width / O.D. 0.3750 to 2 inch (9.52 to 50.8 mm)
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2002-2792 - WAGO
Specs
Form / Shape Plate
Thickness 1.88 inch (47.7 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details