Nytef Group High Performance Material UNIPET® PET

Description
Polyethylene terephthalate. Excellent dimensional stability, FDA/USDA/3.A compliant. UNIPET PET from Nytef Plastics is a semicrystalline polyester terephthalate (PET) polymer that exhibits excellent strength, rigidity, and machinability. Additionally, this material offers dimensional stability and wear resistance that meets or exceeds that of nylon or acetal. Due to it’s superior chemical resistance and food contact approvals, UNIPET PET stock shapes are the preferred material for components in food processing applications such as pistons, valves, feed screws, and food product forming and extrusion dies. Additionally, the low moisture absorption and low rate of thermal expansion offered by UNIPET makes it ideal for demanding applications that require close tolerance, precisely machined component parts. UNIPET PET machines easily and is offered by Nytef Plastics in a complete range of extruded rod and heavy gauge plate sizes.
Datasheet
Description
Polyethylene terephthalate. Excellent dimensional stability, FDA/USDA/3.A compliant. UNIPET PET from Nytef Plastics is a semicrystalline polyester terephthalate (PET) polymer that exhibits excellent strength, rigidity, and machinability. Additionally, this material offers dimensional stability and wear resistance that meets or exceeds that of nylon or acetal. Due to it’s superior chemical resistance and food contact approvals, UNIPET PET stock shapes are the preferred material for components in food processing applications such as pistons, valves, feed screws, and food product forming and extrusion dies. Additionally, the low moisture absorption and low rate of thermal expansion offered by UNIPET makes it ideal for demanding applications that require close tolerance, precisely machined component parts. UNIPET PET machines easily and is offered by Nytef Plastics in a complete range of extruded rod and heavy gauge plate sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNIPET® PET - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNIPET® PET
High Performance Material UNIPET® PET
Polyethylene terephthalate. Excellent dimensional stability, FDA/USDA/3.A compliant. UNIPET PET from Nytef Plastics is a semicrystalline polyester terephthalate (PET) polymer that exhibits excellent strength, rigidity, and machinability. Additionally, this material offers dimensional stability and wear resistance that meets or exceeds that of nylon or acetal. Due to it’s superior chemical resistance and food contact approvals, UNIPET PET stock shapes are the preferred material for components in food processing applications such as pistons, valves, feed screws, and food product forming and extrusion dies. Additionally, the low moisture absorption and low rate of thermal expansion offered by UNIPET makes it ideal for demanding applications that require close tolerance, precisely machined component parts. UNIPET PET machines easily and is offered by Nytef Plastics in a complete range of extruded rod and heavy gauge plate sizes.

Polyethylene terephthalate. Excellent dimensional stability, FDA/USDA/3.A compliant.

UNIPET PET from Nytef Plastics is a semicrystalline
polyester terephthalate (PET)
polymer that exhibits excellent strength,
rigidity, and machinability. Additionally, this
material offers dimensional stability and wear
resistance that meets or exceeds that of nylon
or acetal. Due to it’s superior chemical
resistance and food contact approvals, UNIPET
PET stock shapes are the preferred material
for components in food processing applications
such as pistons, valves, feed screws, and
food product forming and extrusion dies.
Additionally, the low moisture absorption
and low rate of thermal expansion offered
by UNIPET makes it ideal for demanding
applications that require close tolerance,
precisely machined component parts. UNIPET
PET machines easily and is offered by Nytef
Plastics in a complete range of extruded
rod and heavy gauge plate sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNIPET® PET
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Filler Unfilled
Thickness 0.2500 to 4 inch (6.35 to 102 mm)
Width / O.D. 0.3750 to 6 inch (9.52 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe mixing propeller -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Pharmaceutical Industry,Food & Beverage,Water Treatment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
End plate - 254-300 - WAGO
Specs
Form / Shape Plate
Thickness 0.5315 inch (13.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details