UNILATE PBT is a semi-crystalline
polybutylene terephthalate (PBT) material
that exhibits excellent rigidity, toughness,
and machinability. Additionally, UNILATE PBT
offers dimensional stability and wear resistance
that meets or exceeds that of nylon and acetal.
Due to its superior chemical resistance and
food contact approvals, UNILATE is the
preferred material for components in wet
and dry food processing applications such
as pistons, valves, feed screws, and forming/
extrusion dies. For applications involving high
speed wear, UNILATE is available in an
internally lubricated grade, UNILATE Lf, that
provides a much lower coefficient of friction
compared to non-lubricated grades.
| Nytef Group | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | UNILATE® Lf |
| Product Name | High Performance Material |
| Form / Shape | Hollow or Tubular Stock; Rod or Round Stock; Plate |
| Chemical System | Thermoplastic Polyester (PET, PBT, etc.) |
| Filler | Lubricated |
| Thickness | 0.2500 to 4 inch (6.35 to 102 mm) |
| Width / O.D. | 0.3750 to 6 inch (9.52 to 152 mm) |