Acetal Copolymer (POM), Best machinability, improved chemical resistance, FDA Compliant.
UNITAL® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along with inherent machining ease, have made UNITAL one of the most widely used engineering grade thermoplastics. To meet specific application configurations and to maximize production efficiencies, Nytef Plastics offers a broad array of UNITAL Acetal stock shapes. These materials include both homopolymer (DELRIN®) and copolymer unfilled grades as well as PTFE-filled grades for enhanced wear resistance. Nytef also offers an electrically conductive grade of UNITAL Acetal that is used in the micro-electronics industry to dissipate static electric charges.
| Nytef Group | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | UNITAL® C |
| Product Name | Unfilled Acetal |
| Form / Shape | Hex; Rod or Round Stock; Plate; Bar Stock or Rod Stock |
| Chemical System | Acetal or Polyoxymethylene (POM) |
| Filler | Unfilled |
| Thickness | 0.1880 to 5 inch (4.78 to 127 mm) |
| Width / O.D. | 0.2500 to 12 inch (6.35 to 305 mm) |