Nytef Group High Performance Material UNINOR® PPO

Description
Noryl® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color. UNINOR PPO (blend of polyphenylene oxide and styrene) is an amorphous thermoplastic that offers a superior blend of physical strength, flame resistance, and outstanding electrical properties. Unlike many amorphous materials that tend to steadily lose strength as temperatures increase, UNINOR PPO maintains its high stiffness to temperatures in excess of 200°F. In addition, it’s low moisture absorption and low coefficient of thermal expansion contribute to it being one of the most dimensionally stable materials available. UNINOR PPO has an excellent V-0 UL-94 flame rating at thicknesses of 0.24" and over. For applications that require improved strength and stiffness, 30% glass fiber filled UNINOR Rg-30 is available. Nytef Plastics’ UNINOR PPO stock shapes machine easily and are available in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet
Description
Noryl® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color. UNINOR PPO (blend of polyphenylene oxide and styrene) is an amorphous thermoplastic that offers a superior blend of physical strength, flame resistance, and outstanding electrical properties. Unlike many amorphous materials that tend to steadily lose strength as temperatures increase, UNINOR PPO maintains its high stiffness to temperatures in excess of 200°F. In addition, it’s low moisture absorption and low coefficient of thermal expansion contribute to it being one of the most dimensionally stable materials available. UNINOR PPO has an excellent V-0 UL-94 flame rating at thicknesses of 0.24" and over. For applications that require improved strength and stiffness, 30% glass fiber filled UNINOR Rg-30 is available. Nytef Plastics’ UNINOR PPO stock shapes machine easily and are available in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNINOR® PPO - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNINOR® PPO
High Performance Material UNINOR® PPO
Noryl® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color. UNINOR PPO (blend of polyphenylene oxide and styrene) is an amorphous thermoplastic that offers a superior blend of physical strength, flame resistance, and outstanding electrical properties. Unlike many amorphous materials that tend to steadily lose strength as temperatures increase, UNINOR PPO maintains its high stiffness to temperatures in excess of 200°F. In addition, it’s low moisture absorption and low coefficient of thermal expansion contribute to it being one of the most dimensionally stable materials available. UNINOR PPO has an excellent V-0 UL-94 flame rating at thicknesses of 0.24" and over. For applications that require improved strength and stiffness, 30% glass fiber filled UNINOR Rg-30 is available. Nytef Plastics’ UNINOR PPO stock shapes machine easily and are available in a full range of heavy gauge rod, plate and tubular bar sizes.

Noryl® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color.

UNINOR PPO (blend of polyphenylene
oxide and styrene) is an amorphous
thermoplastic that offers a superior blend
of physical strength, flame resistance, and
outstanding electrical properties. Unlike
many amorphous materials that tend to
steadily lose strength as temperatures
increase, UNINOR PPO maintains its high
stiffness to temperatures in excess of 200°F.
In addition, it’s low moisture absorption
and low coefficient of thermal expansion
contribute to it being one of the most
dimensionally stable materials available.
UNINOR PPO has an excellent V-0 UL-94
flame rating at thicknesses of 0.24" and over.
For applications that require improved
strength and stiffness, 30% glass fiber filled
UNINOR Rg-30 is available. Nytef Plastics’
UNINOR PPO stock shapes machine easily
and are available in a full range of heavy
gauge rod, plate and tubular bar sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNINOR® PPO
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System Polyphenylene Oxide
Filler Unfilled
Thickness 0.2500 to 4 inch (6.35 to 102 mm)
Width / O.D. 0.3750 to 8 inch (9.52 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 257-100 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details