Nytef Group High Performance Material UNITEM® PEI

Description
Ultem® 1000 – Polyetherimide, black and natural amber colors, FDA and USP IV compliant. UNITEM Polyetherimide (PEI) is an amorphous thermoplastic that is manufactured from SABIC Innovative Plastics’ ULTEM resin. UNITEM PEI is extremely rigid, dimensionally stable, and able to withstand continuous operating temperatures of 340°F. Because it offers superior resistance to autoclave sanitizing and is FDA/USDA compliant, UNITEM PEI is routinely specified for reusable machined components used in the medical and pharmaceutical industries. This material also offers electronic and semiconductor designers unmatched dielectric properties that are maintained over a wide frequency range. Unfilled UNITEM PEI is dark amber in color and semi-transparent. For applications that require improved stiffness, glass fiber filled grades with filler levels of 10%-40% are available. Nytef Plastics’ UNITEM PEI stock shapes are UL V-0 rated and available in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet
Description
Ultem® 1000 – Polyetherimide, black and natural amber colors, FDA and USP IV compliant. UNITEM Polyetherimide (PEI) is an amorphous thermoplastic that is manufactured from SABIC Innovative Plastics’ ULTEM resin. UNITEM PEI is extremely rigid, dimensionally stable, and able to withstand continuous operating temperatures of 340°F. Because it offers superior resistance to autoclave sanitizing and is FDA/USDA compliant, UNITEM PEI is routinely specified for reusable machined components used in the medical and pharmaceutical industries. This material also offers electronic and semiconductor designers unmatched dielectric properties that are maintained over a wide frequency range. Unfilled UNITEM PEI is dark amber in color and semi-transparent. For applications that require improved stiffness, glass fiber filled grades with filler levels of 10%-40% are available. Nytef Plastics’ UNITEM PEI stock shapes are UL V-0 rated and available in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNITEM® PEI - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNITEM® PEI
High Performance Material UNITEM® PEI
Ultem® 1000 – Polyetherimide, black and natural amber colors, FDA and USP IV compliant. UNITEM Polyetherimide (PEI) is an amorphous thermoplastic that is manufactured from SABIC Innovative Plastics’ ULTEM resin. UNITEM PEI is extremely rigid, dimensionally stable, and able to withstand continuous operating temperatures of 340°F. Because it offers superior resistance to autoclave sanitizing and is FDA/USDA compliant, UNITEM PEI is routinely specified for reusable machined components used in the medical and pharmaceutical industries. This material also offers electronic and semiconductor designers unmatched dielectric properties that are maintained over a wide frequency range. Unfilled UNITEM PEI is dark amber in color and semi-transparent. For applications that require improved stiffness, glass fiber filled grades with filler levels of 10%-40% are available. Nytef Plastics’ UNITEM PEI stock shapes are UL V-0 rated and available in a full range of heavy gauge rod, plate and tubular bar sizes.

Ultem® 1000 – Polyetherimide, black and natural amber colors, FDA and USP IV compliant.

UNITEM Polyetherimide (PEI) is an
amorphous thermoplastic that is manufactured
from SABIC Innovative Plastics’ ULTEM resin.
UNITEM PEI is extremely rigid, dimensionally
stable, and able to withstand continuous operating
temperatures of 340°F. Because it offers
superior resistance to autoclave sanitizing and is
FDA/USDA compliant, UNITEM PEI is routinely
specified for reusable machined components
used in the medical and pharmaceutical industries.
This material also offers electronic and
semiconductor designers unmatched dielectric
properties that are
maintained over a wide frequency range.
Unfilled UNITEM PEI is dark amber in color and
semi-transparent. For applications that require
improved stiffness, glass fiber filled grades with
filler levels of 10%-40% are available. Nytef
Plastics’ UNITEM PEI stock shapes are UL V-0
rated and available in a full range of heavy gauge
rod, plate and tubular bar sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNITEM® PEI
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System Polyetherimide
Filler Unfilled
Thickness 0.2500 to 4 inch (6.35 to 102 mm)
Width / O.D. 0.3750 to 8 inch (9.52 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2007-8892 - WAGO
Specs
Form / Shape Plate
Thickness 1.84 inch (46.8 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details