Nytef Group Storm Protection Panel ClearGuard®

Description
ClearGuard, the ultimate in Clear panel protection can only be obtained through the Dealer network of Transparent Protection Systems, Inc.(TPS). Every homeowner should be sure to have a clear panel system that allows light in and vision out. These narrow/lightweight panels are easy to put up and to store away. Our Clear panels are compatible with metal panels for compact stacking and for instant metal upgrades. Only the ClearGuard panel provides a safe and easy system - no sharp edges. Dealers that distribute the ClearGuard panel already know that our Clear panels have superior strength and shape retention due to our exclusive extruded design. No large sheets that have the panel walls stretched thin from thermoforming. ClearGuard will not rust, shatter or corrode. Transparent Protection Systems and the ClearGuard panel meet or exceed all Building Codes for Hurricane Protection in the USA, even the latest ASTM test criteria including the High Velocity Hurricane Zone. No Bars or additional supports and completely transparent. Clear Hurricane Protection that is affordable and comes with a TEN YEAR WARRANTY. Safety and Security at its best! ClearGuard Hurricane Panels - Strong as Steel and Clear as Glass. With TPS, "The Difference is Clear"
Description
ClearGuard, the ultimate in Clear panel protection can only be obtained through the Dealer network of Transparent Protection Systems, Inc.(TPS). Every homeowner should be sure to have a clear panel system that allows light in and vision out. These narrow/lightweight panels are easy to put up and to store away. Our Clear panels are compatible with metal panels for compact stacking and for instant metal upgrades. Only the ClearGuard panel provides a safe and easy system - no sharp edges. Dealers that distribute the ClearGuard panel already know that our Clear panels have superior strength and shape retention due to our exclusive extruded design. No large sheets that have the panel walls stretched thin from thermoforming. ClearGuard will not rust, shatter or corrode. Transparent Protection Systems and the ClearGuard panel meet or exceed all Building Codes for Hurricane Protection in the USA, even the latest ASTM test criteria including the High Velocity Hurricane Zone. No Bars or additional supports and completely transparent. Clear Hurricane Protection that is affordable and comes with a TEN YEAR WARRANTY. Safety and Security at its best! ClearGuard Hurricane Panels - Strong as Steel and Clear as Glass. With TPS, "The Difference is Clear"

Suppliers

Company
Product
Description
Supplier Links
Storm Protection Panel - ClearGuard® - Nytef Group
West Palm Beach, FL, USA
Storm Protection Panel
ClearGuard®
Storm Protection Panel ClearGuard®
ClearGuard, the ultimate in Clear panel protection can only be obtained through the Dealer network of Transparent Protection Systems, Inc.(TPS). Every homeowner should be sure to have a clear panel system that allows light in and vision out. These narrow/lightweight panels are easy to put up and to store away. Our Clear panels are compatible with metal panels for compact stacking and for instant metal upgrades. Only the ClearGuard panel provides a safe and easy system - no sharp edges. Dealers that distribute the ClearGuard panel already know that our Clear panels have superior strength and shape retention due to our exclusive extruded design. No large sheets that have the panel walls stretched thin from thermoforming. ClearGuard will not rust, shatter or corrode. Transparent Protection Systems and the ClearGuard panel meet or exceed all Building Codes for Hurricane Protection in the USA, even the latest ASTM test criteria including the High Velocity Hurricane Zone. No Bars or additional supports and completely transparent. Clear Hurricane Protection that is affordable and comes with a TEN YEAR WARRANTY. Safety and Security at its best! ClearGuard Hurricane Panels - Strong as Steel and Clear as Glass. With TPS, "The Difference is Clear"

ClearGuard, the ultimate in Clear panel protection can only be obtained through the Dealer network of Transparent Protection Systems, Inc.(TPS). Every homeowner should be sure to have a clear panel system that allows light in and vision out. These narrow/lightweight panels are easy to put up and to store away. Our Clear panels are compatible with metal panels for compact stacking and for instant metal upgrades.

Only the ClearGuard panel provides a safe and easy system - no sharp edges. Dealers that distribute the ClearGuard panel already know that our Clear panels have superior strength and shape retention due to our exclusive extruded design. No large sheets that have the panel walls stretched thin from thermoforming.

ClearGuard will not rust, shatter or corrode. Transparent Protection Systems and the ClearGuard panel meet or exceed all Building Codes for Hurricane Protection in the USA, even the latest ASTM test criteria including the High Velocity Hurricane Zone. No Bars or additional supports and completely transparent. Clear Hurricane Protection that is affordable and comes with a TEN YEAR WARRANTY.

Safety and Security at its best! ClearGuard Hurricane Panels - Strong as Steel and Clear as Glass. With TPS, "The Difference is Clear"

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ClearGuard®
Product Name Storm Protection Panel
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2004-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.17 inch (29.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details