Nylon 6/6, 30% Glass Fiber Filled– High strength and stiffness.
Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete range of extruded round, square, and hex rod, heavy gauge plate, and tubular bar sizes.
| Nytef Group | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | UNIPA® Rg |
| Product Name | Extruded Nylon |
| Form / Shape | Rod or Round Stock |
| Chemical System | Polyamide |
| Filler | Glass or FRP |
| Width / O.D. | 0.3750 to 6 inch (9.52 to 152 mm) |
| Industry | Automotive; Electronics; Repair or Construction; OEM or Industrial |