Nytef Group High Performance Material UNITREX® L

Description
Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics. When compared with other engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas emission. Additionally, this material exhibits excellent electrical properties, which remain stable over a wide range of both temperatures and frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common solvents. In addition, it is unaffected by steam and hot water and has a very low moisture absorption rate. This material offers superior dimensional stability and machines easily. While unfilled Unitrex PEEK offers good wear resistance, Unitrex L has been reinforced with graphite and PTFE to provide an ideal combination of low friction and enhanced wear. For applications that require improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet
Description
Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics. When compared with other engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas emission. Additionally, this material exhibits excellent electrical properties, which remain stable over a wide range of both temperatures and frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common solvents. In addition, it is unaffected by steam and hot water and has a very low moisture absorption rate. This material offers superior dimensional stability and machines easily. While unfilled Unitrex PEEK offers good wear resistance, Unitrex L has been reinforced with graphite and PTFE to provide an ideal combination of low friction and enhanced wear. For applications that require improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNITREX® L - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNITREX® L
High Performance Material UNITREX® L
Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics. When compared with other engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas emission. Additionally, this material exhibits excellent electrical properties, which remain stable over a wide range of both temperatures and frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common solvents. In addition, it is unaffected by steam and hot water and has a very low moisture absorption rate. This material offers superior dimensional stability and machines easily. While unfilled Unitrex PEEK offers good wear resistance, Unitrex L has been reinforced with graphite and PTFE to provide an ideal combination of low friction and enhanced wear. For applications that require improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.

Unitrex PEEK is a semi-crystalline high
temperature thermoplastic that offers design
engineers a truly unique combination of
exceptional performance characteristics. When
compared with other engineering polymers,
this material ranks as the best or nearly the best
in every performance category. Unitrex PEEK
has a relative thermal index of 480°F and has a
UL 94 flammability rating of V-0, with very low
levels of smoke generation and toxic gas emission.
Additionally, this material exhibits excellent
electrical properties, which remain
stable over a wide range of both temperatures
and frequencies.
Unitrex PEEK is chemically resistant to a wide
range of organic and inorganic liquids and is
insoluble in all common solvents. In addition, it
is unaffected by steam and hot water and has a
very low moisture absorption rate. This material
offers superior dimensional stability and
machines easily. While unfilled Unitrex PEEK
offers good wear resistance, Unitrex L has been
reinforced with graphite and PTFE to provide an
ideal combination of low friction and enhanced
wear. For applications that require improved
strength and stiffness, a 30% glass fiber filled
grade is available (Unitrex Rg-30). Unfilled
Unitrex PEEK stock shapes are light beige in
color and are available from Nytef Plastics in
a full range of heavy gauge rod, plate and
tubular bar sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNITREX® L
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System PEEK
Filler Carbon or Graphite
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
Width / O.D. 0.5000 to 2 inch (12.7 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2000-2195 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (32.9 mm)
Width / O.D. 0.0276 inch (0.7000 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Elastomer Extrusions -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
Material Type Optical (optional feature); Electrical Insulation
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details