Nytef Group Extruded Nylon UNIPA® Nylon

Description
Nylon 6/6, Unfilled– Natural and black, natural is inherently FDA Compliant. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete range of extruded round, square, and hex rod, heavy gauge plate, and tubular bar sizes.
Datasheet
Description
Nylon 6/6, Unfilled– Natural and black, natural is inherently FDA Compliant. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete range of extruded round, square, and hex rod, heavy gauge plate, and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Nylon - UNIPA® Nylon - Nytef Group
West Palm Beach, FL, USA
Extruded Nylon
UNIPA® Nylon
Extruded Nylon UNIPA® Nylon
Nylon 6/6, Unfilled– Natural and black, natural is inherently FDA Compliant. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete range of extruded round, square, and hex rod, heavy gauge plate, and tubular bar sizes.

Nylon 6/6, Unfilled– Natural and black, natural is inherently FDA Compliant.

Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a complete range of extruded round, square, and hex rod, heavy gauge plate, and tubular bar sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNIPA® Nylon
Product Name Extruded Nylon
Form / Shape Hex; Rod or Round Stock; Plate; Bar Stock or Rod Stock
Chemical System Nylon 6/6; Polyamide
Filler Unfilled
Thickness 0.0310 to 2 inch (0.7874 to 50.8 mm)
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details