Nytef Group High Performance Material UNILATE® PBT

Description
PBT, Polybutylene Terephthalate– Excellent toughness, FDA/USDA/3-A/NSF Compliant. UNILATE PBT is a semi-crystalline polybutylene terephthalate (PBT) material that exhibits excellent rigidity, toughness, and machinability. Additionally, UNILATE PBT offers dimensional stability and wear resistance that meets or exceeds that of nylon and acetal. Due to its superior chemical resistance and food contact approvals, UNILATE is the preferred material for components in wet and dry food processing applications such as pistons, valves, feed screws, and forming/ extrusion dies. For applications involving high speed wear, UNILATE is available in an internally lubricated grade, UNILATE Lf, that provides a much lower coefficient of friction compared to non-lubricated grades.
Datasheet
Description
PBT, Polybutylene Terephthalate– Excellent toughness, FDA/USDA/3-A/NSF Compliant. UNILATE PBT is a semi-crystalline polybutylene terephthalate (PBT) material that exhibits excellent rigidity, toughness, and machinability. Additionally, UNILATE PBT offers dimensional stability and wear resistance that meets or exceeds that of nylon and acetal. Due to its superior chemical resistance and food contact approvals, UNILATE is the preferred material for components in wet and dry food processing applications such as pistons, valves, feed screws, and forming/ extrusion dies. For applications involving high speed wear, UNILATE is available in an internally lubricated grade, UNILATE Lf, that provides a much lower coefficient of friction compared to non-lubricated grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNILATE® PBT - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNILATE® PBT
High Performance Material UNILATE® PBT
PBT, Polybutylene Terephthalate– Excellent toughness, FDA/USDA/3-A/NSF Compliant. UNILATE PBT is a semi-crystalline polybutylene terephthalate (PBT) material that exhibits excellent rigidity, toughness, and machinability. Additionally, UNILATE PBT offers dimensional stability and wear resistance that meets or exceeds that of nylon and acetal. Due to its superior chemical resistance and food contact approvals, UNILATE is the preferred material for components in wet and dry food processing applications such as pistons, valves, feed screws, and forming/ extrusion dies. For applications involving high speed wear, UNILATE is available in an internally lubricated grade, UNILATE Lf, that provides a much lower coefficient of friction compared to non-lubricated grades.

PBT, Polybutylene Terephthalate– Excellent toughness, FDA/USDA/3-A/NSF Compliant.

UNILATE PBT is a semi-crystalline
polybutylene terephthalate (PBT) material
that exhibits excellent rigidity, toughness,
and machinability. Additionally, UNILATE PBT
offers dimensional stability and wear resistance
that meets or exceeds that of nylon and acetal.
Due to its superior chemical resistance and
food contact approvals, UNILATE is the
preferred material for components in wet
and dry food processing applications such
as pistons, valves, feed screws, and forming/
extrusion dies. For applications involving high
speed wear, UNILATE is available in an
internally lubricated grade, UNILATE Lf, that
provides a much lower coefficient of friction
compared to non-lubricated grades.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNILATE® PBT
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Filler Unfilled
Thickness 0.2500 to 4 inch (6.35 to 102 mm)
Width / O.D. 0.3750 to 6 inch (9.52 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 284-322 - WAGO
Specs
Form / Shape Plate
Thickness 1.57 inch (40 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details