Nytef Group High Performance Material UNITREX® PEEK

Description
Polyetheretherketone – Best all around engineering performance, light beige/gray color. Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics. When compared with other engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas emission. Additionally, this material exhibits excellent electrical properties, which remain stable over a wide range of both temperatures and frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common solvents. In addition, it is unaffected by steam and hot water and has a very low moisture absorption rate. This material offers superior dimensional stability and machines easily. While unfilled Unitrex PEEK offers good wear resistance, Unitrex L has been reinforced with graphite and PTFE to provide an ideal combination of low friction and enhanced wear. For applications that require improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet
Description
Polyetheretherketone – Best all around engineering performance, light beige/gray color. Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics. When compared with other engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas emission. Additionally, this material exhibits excellent electrical properties, which remain stable over a wide range of both temperatures and frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common solvents. In addition, it is unaffected by steam and hot water and has a very low moisture absorption rate. This material offers superior dimensional stability and machines easily. While unfilled Unitrex PEEK offers good wear resistance, Unitrex L has been reinforced with graphite and PTFE to provide an ideal combination of low friction and enhanced wear. For applications that require improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNITREX® PEEK - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNITREX® PEEK
High Performance Material UNITREX® PEEK
Polyetheretherketone – Best all around engineering performance, light beige/gray color. Unitrex PEEK is a semi-crystalline high temperature thermoplastic that offers design engineers a truly unique combination of exceptional performance characteristics. When compared with other engineering polymers, this material ranks as the best or nearly the best in every performance category. Unitrex PEEK has a relative thermal index of 480°F and has a UL 94 flammability rating of V-0, with very low levels of smoke generation and toxic gas emission. Additionally, this material exhibits excellent electrical properties, which remain stable over a wide range of both temperatures and frequencies. Unitrex PEEK is chemically resistant to a wide range of organic and inorganic liquids and is insoluble in all common solvents. In addition, it is unaffected by steam and hot water and has a very low moisture absorption rate. This material offers superior dimensional stability and machines easily. While unfilled Unitrex PEEK offers good wear resistance, Unitrex L has been reinforced with graphite and PTFE to provide an ideal combination of low friction and enhanced wear. For applications that require improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.

Polyetheretherketone – Best all around engineering performance, light beige/gray color.

Unitrex PEEK is a semi-crystalline high
temperature thermoplastic that offers design
engineers a truly unique combination of
exceptional performance characteristics. When
compared with other engineering polymers,
this material ranks as the best or nearly the best
in every performance category. Unitrex PEEK
has a relative thermal index of 480°F and has a
UL 94 flammability rating of V-0, with very low
levels of smoke generation and toxic gas emission.
Additionally, this material exhibits excellent
electrical properties, which remain
stable over a wide range of both temperatures
and frequencies.
Unitrex PEEK is chemically resistant to a wide
range of organic and inorganic liquids and is
insoluble in all common solvents. In addition, it
is unaffected by steam and hot water and has a
very low moisture absorption rate. This material
offers superior dimensional stability and
machines easily. While unfilled Unitrex PEEK
offers good wear resistance, Unitrex L has been
reinforced with graphite and PTFE to provide an
ideal combination of low friction and enhanced
wear. For applications that require improved
strength and stiffness, a 30% glass fiber filled
grade is available (Unitrex Rg-30). Unfilled
Unitrex PEEK stock shapes are light beige in
color and are available from Nytef Plastics in
a full range of heavy gauge rod, plate and
tubular bar sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNITREX® PEEK
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System PEEK
Filler Unfilled
Thickness 0.2500 to 2.5 inch (6.35 to 63.5 mm)
Width / O.D. 0.3750 to 3.25 inch (9.52 to 82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intermediate plate - 257-801 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.2000 inch (5.08 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details