Nytef Group High Performance Material UNINAR® 1010 PVDF

Description
UNINAR PVDF (POLYVINYLIDENE FLUORIDE) is a non-reinforced highly crystalline fluoropolymer that combines exceptional chemical resistance with superior strength and stability. When compared with traditional fluoropolymers like PTFE, UNINAR PVDF offers up to three times the typical strength and stiffness while maintaining unparalleled resistance to even the harshest chemicals—even at temperatures up to 300°F. These properties, along with its natural flame retardency (UL94, V-0) and ultrahigh purity have made it the material of choice for processing equipment components used in semiconductor manufacturing clean room environments. Because it also offers excellent toughness and electrical properties that remain stable over a wide range of both frequencies and temperatures, UNINAR PVDF is also often used in components used for power transmission. UNINAR PVDF is offered in two grades; UNINAR 740 (beige) and UNINAR 1010 (white). Both grades machine easily and are available from Nytef Plastics in a full range of heavy gauge rod, plate, and tubular bar sizes.
Datasheet
Description
UNINAR PVDF (POLYVINYLIDENE FLUORIDE) is a non-reinforced highly crystalline fluoropolymer that combines exceptional chemical resistance with superior strength and stability. When compared with traditional fluoropolymers like PTFE, UNINAR PVDF offers up to three times the typical strength and stiffness while maintaining unparalleled resistance to even the harshest chemicals—even at temperatures up to 300°F. These properties, along with its natural flame retardency (UL94, V-0) and ultrahigh purity have made it the material of choice for processing equipment components used in semiconductor manufacturing clean room environments. Because it also offers excellent toughness and electrical properties that remain stable over a wide range of both frequencies and temperatures, UNINAR PVDF is also often used in components used for power transmission. UNINAR PVDF is offered in two grades; UNINAR 740 (beige) and UNINAR 1010 (white). Both grades machine easily and are available from Nytef Plastics in a full range of heavy gauge rod, plate, and tubular bar sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Material - UNINAR® 1010 PVDF - Nytef Group
West Palm Beach, FL, USA
High Performance Material
UNINAR® 1010 PVDF
High Performance Material UNINAR® 1010 PVDF
UNINAR PVDF (POLYVINYLIDENE FLUORIDE) is a non-reinforced highly crystalline fluoropolymer that combines exceptional chemical resistance with superior strength and stability. When compared with traditional fluoropolymers like PTFE, UNINAR PVDF offers up to three times the typical strength and stiffness while maintaining unparalleled resistance to even the harshest chemicals—even at temperatures up to 300°F. These properties, along with its natural flame retardency (UL94, V-0) and ultrahigh purity have made it the material of choice for processing equipment components used in semiconductor manufacturing clean room environments. Because it also offers excellent toughness and electrical properties that remain stable over a wide range of both frequencies and temperatures, UNINAR PVDF is also often used in components used for power transmission. UNINAR PVDF is offered in two grades; UNINAR 740 (beige) and UNINAR 1010 (white). Both grades machine easily and are available from Nytef Plastics in a full range of heavy gauge rod, plate, and tubular bar sizes.

UNINAR PVDF (POLYVINYLIDENE
FLUORIDE) is a non-reinforced highly
crystalline fluoropolymer that combines
exceptional chemical resistance with superior
strength and stability. When compared with
traditional fluoropolymers like PTFE, UNINAR
PVDF offers up to three times the typical
strength and stiffness while maintaining
unparalleled resistance to even the harshest
chemicals—even at temperatures up to 300°F.
These properties, along with its natural flame
retardency (UL94, V-0) and ultrahigh purity
have made it the material of choice for
processing equipment components used in
semiconductor manufacturing clean room
environments. Because it also offers excellent
toughness and electrical properties that remain
stable over a wide range of both frequencies
and temperatures, UNINAR PVDF is also
often used in components used for power
transmission. UNINAR PVDF is offered in two
grades; UNINAR 740 (beige) and UNINAR
1010 (white). Both grades machine easily and
are available from Nytef Plastics in a full range
of heavy gauge rod, plate, and tubular bar
sizes.

Datasheet

Technical Specifications

  Nytef Group
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UNINAR® 1010 PVDF
Product Name High Performance Material
Form / Shape Hollow or Tubular Stock; Rod or Round Stock; Plate
Chemical System Fluoropolymer
Filler Unfilled
Thickness 0.2500 to 4 inch (6.35 to 102 mm)
Width / O.D. 0.3750 to 8 inch (9.52 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PTFE gears -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical processing, food production, pharmaceutical and machinery requiring precision components with minimal friction and high durability.
View Details