Migatron Corporation Ultrasonic Sensor RPS–150A

Description
RPS-150A Overview The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a wide beam angle which enables it to detect a target that is not at right angles. A flat target can tilt up to 35 degrees and still be detected. The RPS-150A has 2 short circuit protected analog outputs, 4-20mA and 0-10VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero & span control. For set-up purposes an LED signal strength indicator is provided. The RPS-150A ultrasonic sensors can be used as level control devices for liquid level and bulk materials. This LED is green when not detecting and fades to RED as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation is 38.5kHz. There are two ranges available in this model 2′ to 40′ or 5′ to 80′. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions as well as side holes for mounting the sensor on its side.
Datasheet
Description
RPS-150A Overview The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a wide beam angle which enables it to detect a target that is not at right angles. A flat target can tilt up to 35 degrees and still be detected. The RPS-150A has 2 short circuit protected analog outputs, 4-20mA and 0-10VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero & span control. For set-up purposes an LED signal strength indicator is provided. The RPS-150A ultrasonic sensors can be used as level control devices for liquid level and bulk materials. This LED is green when not detecting and fades to RED as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation is 38.5kHz. There are two ranges available in this model 2′ to 40′ or 5′ to 80′. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions as well as side holes for mounting the sensor on its side.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS–150A - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS–150A
Ultrasonic Sensor RPS–150A
RPS-150A Overview The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a wide beam angle which enables it to detect a target that is not at right angles. A flat target can tilt up to 35 degrees and still be detected. The RPS-150A has 2 short circuit protected analog outputs, 4-20mA and 0-10VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero & span control. For set-up purposes an LED signal strength indicator is provided. The RPS-150A ultrasonic sensors can be used as level control devices for liquid level and bulk materials. This LED is green when not detecting and fades to RED as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation is 38.5kHz. There are two ranges available in this model 2′ to 40′ or 5′ to 80′. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions as well as side holes for mounting the sensor on its side.

RPS-150A Overview

The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a wide beam angle which enables it to detect a target that is not at right angles. A flat target can tilt up to 35 degrees and still be detected. The RPS-150A has 2 short circuit protected analog outputs, 4-20mA and 0-10VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero & span control. For set-up purposes an LED signal strength indicator is provided. The RPS-150A ultrasonic sensors can be used as level control devices for liquid level and bulk materials.

This LED is green when not detecting and fades to RED as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation is 38.5kHz. There are two ranges available in this model 2″ to 40″ or 5″ to 80″. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions as well as side holes for mounting the sensor on its side.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS–150A
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 2 to 80 inch (50.8 to 2032 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3017E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details