Migatron Corporation Ultrasonic Sensor RPS-426A

Description
About the RPS-401A, RPS-426A Sensors The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a barrel housing and is completely self contained. It is powered by 20 – 30VDC and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, 426A has 2 short circuit protected analog outputs, 4 – 20mA and 0 – 10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero control (P1) & span control (P2). For setup purposes a LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation for the RPS-401A is 175kHz for the 4 – 40′ and 150kHz for the 8 – 80′. The RPS-426A has an 8 – 80′ range and operates at a frequency of 150kHz. The RPS-401A barrel is constructed of PVC plastic, and the RPS-426A is Stainless Steel. The barrel measures 30mm x 104mm. A standard 6′ cable is provided, or a quick disconnect (QD) version is also available.
Datasheet
Description
About the RPS-401A, RPS-426A Sensors The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a barrel housing and is completely self contained. It is powered by 20 – 30VDC and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, 426A has 2 short circuit protected analog outputs, 4 – 20mA and 0 – 10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero control (P1) & span control (P2). For setup purposes a LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation for the RPS-401A is 175kHz for the 4 – 40′ and 150kHz for the 8 – 80′. The RPS-426A has an 8 – 80′ range and operates at a frequency of 150kHz. The RPS-401A barrel is constructed of PVC plastic, and the RPS-426A is Stainless Steel. The barrel measures 30mm x 104mm. A standard 6′ cable is provided, or a quick disconnect (QD) version is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-426A - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-426A
Ultrasonic Sensor RPS-426A
About the RPS-401A, RPS-426A Sensors The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a barrel housing and is completely self contained. It is powered by 20 – 30VDC and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, 426A has 2 short circuit protected analog outputs, 4 – 20mA and 0 – 10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero control (P1) & span control (P2). For setup purposes a LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation for the RPS-401A is 175kHz for the 4 – 40′ and 150kHz for the 8 – 80′. The RPS-426A has an 8 – 80′ range and operates at a frequency of 150kHz. The RPS-401A barrel is constructed of PVC plastic, and the RPS-426A is Stainless Steel. The barrel measures 30mm x 104mm. A standard 6′ cable is provided, or a quick disconnect (QD) version is also available.

About the RPS-401A, RPS-426A Sensors

The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a barrel housing and is completely self contained. It is powered by 20 – 30VDC and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, 426A has 2 short circuit protected analog outputs, 4 – 20mA and 0 – 10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero control (P1) & span control (P2).

For setup purposes a LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. The frequency of operation for the RPS-401A is 175kHz for the 4 – 40″ and 150kHz for the 8 – 80″. The RPS-426A has an 8 – 80″ range and operates at a frequency of 150kHz. The RPS-401A barrel is constructed of PVC plastic, and the RPS-426A is Stainless Steel. The barrel measures 30mm x 104mm. A standard 6′ cable is provided, or a quick disconnect (QD) version is also available.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-426A
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 4 to 80 inch (102 to 2032 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3114 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3281ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details