Migatron Corporation Ultrasonic Sensor RPS-426

Description
About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4′ to 40′ range and 150kHz for the 8′ to 80′range. The RPS-426 has an 8′ to 80′ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input. The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.
Datasheet
Description
About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4′ to 40′ range and 150kHz for the 8′ to 80′range. The RPS-426 has an 8′ to 80′ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input. The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-426 - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-426
Ultrasonic Sensor RPS-426
About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4′ to 40′ range and 150kHz for the 8′ to 80′range. The RPS-426 has an 8′ to 80′ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input. The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.

About RPS-401/426

The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4″ to 40″ range and 150kHz for the 8″ to 80″range. The RPS-426 has an 8″ to 80″ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input.

The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-426
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 4 to 80 inch (102 to 2032 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3880 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details