Migatron Corporation Ultrasonic Sensor RPS-412A

Description
About the RPS-412A The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002′ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005′. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output. The RPS-412A is designed to take advantage of today’s PLC and computer analog input cards. The analog input card will determine the resolution of the system. The analog-to-digital conversion should have, at least, 14 bit resolution. The numerical values programmed into the PLC or computer will determine the zero and span.
Datasheet
Description
About the RPS-412A The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002′ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005′. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output. The RPS-412A is designed to take advantage of today’s PLC and computer analog input cards. The analog input card will determine the resolution of the system. The analog-to-digital conversion should have, at least, 14 bit resolution. The numerical values programmed into the PLC or computer will determine the zero and span.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-412A - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-412A
Ultrasonic Sensor RPS-412A
About the RPS-412A The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002′ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005′. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output. The RPS-412A is designed to take advantage of today’s PLC and computer analog input cards. The analog input card will determine the resolution of the system. The analog-to-digital conversion should have, at least, 14 bit resolution. The numerical values programmed into the PLC or computer will determine the zero and span.

About the RPS-412A

The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002″ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005″. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output.

The RPS-412A is designed to take advantage of today’s PLC and computer analog input cards. The analog input card will determine the resolution of the system. The analog-to-digital conversion should have, at least, 14 bit resolution. The numerical values programmed into the PLC or computer will determine the zero and span.

Supplier's Site Datasheet
Ultrasonic Sensor - RPS-412A - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-412A
Ultrasonic Sensor RPS-412A
About the RPS-412A The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002′ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005′. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output. The RPS-412A is designed to take advantage of today’s PLC and computer analog input cards. The analog input card will determine the resolution of the system. The analog-to-digital conversion should have, at least, 14 bit resolution. The numerical values programmed into the PLC or computer will determine the zero and span.

About the RPS-412A

The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002″ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005″. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output.

The RPS-412A is designed to take advantage of today’s PLC and computer analog input cards. The analog input card will determine the resolution of the system. The analog-to-digital conversion should have, at least, 14 bit resolution. The numerical values programmed into the PLC or computer will determine the zero and span.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation Migatron Corporation
Product Category Proximity Sensors Proximity Sensors
Product Number RPS-412A RPS-412A
Product Name Ultrasonic Sensor Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 3 to 16 inch (76.2 to 406 mm) 3 to 16 inch (76.2 to 406 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C) 32 to 122 F (0.0 to 50 C)
Electrical Output Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details