Migatron Corporation Ultrasonic Sensor RPS-450

Description
About the RPS-450 The RPS-450 is a self-contained, 120VAC powered, ultrasonic proximity sensor in a 30mm barrel housing. The sensor is range or distance sensitive, which enables the sensor to detect objects only within the desired range and reject objects outside the desired range. The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.
Datasheet
Description
About the RPS-450 The RPS-450 is a self-contained, 120VAC powered, ultrasonic proximity sensor in a 30mm barrel housing. The sensor is range or distance sensitive, which enables the sensor to detect objects only within the desired range and reject objects outside the desired range. The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-450 - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-450
Ultrasonic Sensor RPS-450
About the RPS-450 The RPS-450 is a self-contained, 120VAC powered, ultrasonic proximity sensor in a 30mm barrel housing. The sensor is range or distance sensitive, which enables the sensor to detect objects only within the desired range and reject objects outside the desired range. The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.

About the RPS-450

The RPS-450 is a self-contained, 120VAC powered, ultrasonic proximity sensor in a 30mm barrel housing. The sensor is range or distance sensitive, which enables the sensor to detect objects only within the desired range and reject objects outside the desired range. The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided.

The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-450
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 5 to 72 inch (127 to 1829 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter Inductive Sensor - I12M2POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - A3280LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details