Migatron Corporation Controller With Remote Sensing Head RPS-100

Description
The RPS-100 is the first of the RPS series and has a proven track record of reliability. Since its introduction in 1979, the RPS-100 has proven itself in versatility and ease of operation. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring. The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-100 sensor, which operates at a frequency of 38.5kHz, has a broad sensing beam which allows for detection of an object at greater angles of tilt. Sensing ranges available for the RPS-100 include 2′ to 14′, 5′ to 72′, and 10′ to 240′. Mounting flanges, LED indicator, ranging potentiometer, and 6-ft. transducer cable are included. Optional cable lengths are available.
Datasheet
Description
The RPS-100 is the first of the RPS series and has a proven track record of reliability. Since its introduction in 1979, the RPS-100 has proven itself in versatility and ease of operation. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring. The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-100 sensor, which operates at a frequency of 38.5kHz, has a broad sensing beam which allows for detection of an object at greater angles of tilt. Sensing ranges available for the RPS-100 include 2′ to 14′, 5′ to 72′, and 10′ to 240′. Mounting flanges, LED indicator, ranging potentiometer, and 6-ft. transducer cable are included. Optional cable lengths are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller With Remote Sensing Head - RPS-100 - Migatron Corporation
Woodstock, IL, USA
Controller With Remote Sensing Head
RPS-100
Controller With Remote Sensing Head RPS-100
The RPS-100 is the first of the RPS series and has a proven track record of reliability. Since its introduction in 1979, the RPS-100 has proven itself in versatility and ease of operation. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring. The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-100 sensor, which operates at a frequency of 38.5kHz, has a broad sensing beam which allows for detection of an object at greater angles of tilt. Sensing ranges available for the RPS-100 include 2′ to 14′, 5′ to 72′, and 10′ to 240′. Mounting flanges, LED indicator, ranging potentiometer, and 6-ft. transducer cable are included. Optional cable lengths are available.

The RPS-100 is the first of the RPS series and has a proven track record of reliability. Since its introduction in 1979, the RPS-100 has proven itself in versatility and ease of operation. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring.

The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-100 sensor, which operates at a frequency of 38.5kHz, has a broad sensing beam which allows for detection of an object at greater angles of tilt. Sensing ranges available for the RPS-100 include 2″ to 14″, 5″ to 72″, and 10″ to 240″. Mounting flanges, LED indicator, ranging potentiometer, and 6-ft. transducer cable are included. Optional cable lengths are available.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-100
Product Name Controller With Remote Sensing Head
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 2 to 240 inch (50.8 to 6096 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3885 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Switches (Solid State) - A3280ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details