Migatron Corporation Ultrasonic Sensor RPS-150

Description
About the RPS-150 Sensor The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode. The frequency of operation is 38.5kHz. There are two ranges available in this model: 2′ to 40′ or 5′ to 80′. The sensor is available with a 120VAC power input or a 20 – 30VDC input. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions, as well as side holes for mounting the sensor on its side. The output consists of two solid state relays N.O. & N.C., and can switch 2 – 130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500VRMS.
Datasheet
Description
About the RPS-150 Sensor The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode. The frequency of operation is 38.5kHz. There are two ranges available in this model: 2′ to 40′ or 5′ to 80′. The sensor is available with a 120VAC power input or a 20 – 30VDC input. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions, as well as side holes for mounting the sensor on its side. The output consists of two solid state relays N.O. & N.C., and can switch 2 – 130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500VRMS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-150 - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-150
Ultrasonic Sensor RPS-150
About the RPS-150 Sensor The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode. The frequency of operation is 38.5kHz. There are two ranges available in this model: 2′ to 40′ or 5′ to 80′. The sensor is available with a 120VAC power input or a 20 – 30VDC input. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions, as well as side holes for mounting the sensor on its side. The output consists of two solid state relays N.O. & N.C., and can switch 2 – 130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500VRMS.

About the RPS-150 Sensor

The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode.

The frequency of operation is 38.5kHz. There are two ranges available in this model: 2″ to 40″ or 5″ to 80″. The sensor is available with a 120VAC power input or a 20 – 30VDC input. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard 30mm x 60mm limit switch mounting dimensions, as well as side holes for mounting the sensor on its side. The output consists of two solid state relays N.O. & N.C., and can switch 2 – 130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500VRMS.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-150
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 2 to 80 inch (50.8 to 2032 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Switches (Solid State) - A1242LUA-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details