Migatron Corporation Ultrasonic Sensor RPS-409A-2P

Description
About the RPS-409A-2P Sensor The RPS-409A-2P analog ultrasonic sensor is a self contained sensor in a PVC housing with 2′ NPT mounting threads. It is powered by 20 – 30VDC with reverse polarity protection. The RPS-409A-2P has a short circuit protected analog current sourcing 20 – 4mA output or an analog voltage 0 – 10VDC output. The analog current/voltage is a fixed mA/volts per inch based on the maximum range of the sensor. The RPS-409A-2P has temperature compensation built in to provide accurate readings throughout the entire operating temperature range. The sensor is completely sealed and the connection is made by way of IP and NEMA rated cables. In addition to the power and analog output lines there is also a Sync/Tx line. This can be used for connecting multiple sensors together to prevent cross talk (Sync), or to force the sensor to transmit at a particular time/interval (Tx). The RPS-409A-2P is designed to take advantage of today’s PLC and computer analog input cards. The analog card chosen will determine the resolution of the system. The numerical values that are programmed into the PLC or computer will determine the zero and span. If a set point or set points are required in the application, please refer to Migatron’s SPC-701, SPC-704, or M-1000 control products. Both the SPC-704 and M-1000 can also provide excitation power to drive the sensor.
Datasheet
Description
About the RPS-409A-2P Sensor The RPS-409A-2P analog ultrasonic sensor is a self contained sensor in a PVC housing with 2′ NPT mounting threads. It is powered by 20 – 30VDC with reverse polarity protection. The RPS-409A-2P has a short circuit protected analog current sourcing 20 – 4mA output or an analog voltage 0 – 10VDC output. The analog current/voltage is a fixed mA/volts per inch based on the maximum range of the sensor. The RPS-409A-2P has temperature compensation built in to provide accurate readings throughout the entire operating temperature range. The sensor is completely sealed and the connection is made by way of IP and NEMA rated cables. In addition to the power and analog output lines there is also a Sync/Tx line. This can be used for connecting multiple sensors together to prevent cross talk (Sync), or to force the sensor to transmit at a particular time/interval (Tx). The RPS-409A-2P is designed to take advantage of today’s PLC and computer analog input cards. The analog card chosen will determine the resolution of the system. The numerical values that are programmed into the PLC or computer will determine the zero and span. If a set point or set points are required in the application, please refer to Migatron’s SPC-701, SPC-704, or M-1000 control products. Both the SPC-704 and M-1000 can also provide excitation power to drive the sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-409A-2P - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-409A-2P
Ultrasonic Sensor RPS-409A-2P
About the RPS-409A-2P Sensor The RPS-409A-2P analog ultrasonic sensor is a self contained sensor in a PVC housing with 2′ NPT mounting threads. It is powered by 20 – 30VDC with reverse polarity protection. The RPS-409A-2P has a short circuit protected analog current sourcing 20 – 4mA output or an analog voltage 0 – 10VDC output. The analog current/voltage is a fixed mA/volts per inch based on the maximum range of the sensor. The RPS-409A-2P has temperature compensation built in to provide accurate readings throughout the entire operating temperature range. The sensor is completely sealed and the connection is made by way of IP and NEMA rated cables. In addition to the power and analog output lines there is also a Sync/Tx line. This can be used for connecting multiple sensors together to prevent cross talk (Sync), or to force the sensor to transmit at a particular time/interval (Tx). The RPS-409A-2P is designed to take advantage of today’s PLC and computer analog input cards. The analog card chosen will determine the resolution of the system. The numerical values that are programmed into the PLC or computer will determine the zero and span. If a set point or set points are required in the application, please refer to Migatron’s SPC-701, SPC-704, or M-1000 control products. Both the SPC-704 and M-1000 can also provide excitation power to drive the sensor.

About the RPS-409A-2P Sensor

The RPS-409A-2P analog ultrasonic sensor is a self contained sensor in a PVC housing with 2″ NPT mounting threads. It is powered by 20 – 30VDC with reverse polarity protection.

The RPS-409A-2P has a short circuit protected analog current sourcing 20 – 4mA output or an analog voltage 0 – 10VDC output. The analog current/voltage is a fixed mA/volts per inch based on the maximum range of the sensor.

The RPS-409A-2P has temperature compensation built in to provide accurate readings throughout the entire operating temperature range. The sensor is completely sealed and the connection is made by way of IP and NEMA rated cables.

In addition to the power and analog output lines there is also a Sync/Tx line. This can be used for connecting multiple sensors together to prevent cross talk (Sync), or to force the sensor to transmit at a particular time/interval (Tx).

The RPS-409A-2P is designed to take advantage of today’s PLC and computer analog input cards. The analog card chosen will determine the resolution of the system. The numerical values that are programmed into the PLC or computer will determine the zero and span.

If a set point or set points are required in the application, please refer to Migatron’s SPC-701, SPC-704, or M-1000 control products. Both the SPC-704 and M-1000 can also provide excitation power to drive the sensor.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-409A-2P
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 3 to 144 inch (76.2 to 3658 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3902 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Switches (Solid State) - A3260LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details