Migatron Corporation Ultrasonic Sensor RPS-400-30

Description
About the RPS-400-30 Sensor The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture are a problem. The sensor is constructed of Acetal plastic with a silicone rubber sensing face. This sensor is range or distance sensitive, enabling the sensor to detect objects within the desired range, and reject objects outside the desired range. The RPS-400-30 is a solid state sensor and has an NPN open collector transistor output. For initial setup purposes, a built in LED indicator illuminates when the ultrasonic waveform is reflected back to the unit within the preset range. The sensing range is fixed or adjustable. By connecting a fixed resistor or adjustable potentiometer between the green lead and black lead of the cable the maximum ranges can be set from 5 to 30 inches. The resistor chart, on the data sheet, provides resistor values and the approximate resulting sensing ranges. The ultrasonic sensor can be used as a proximity sensor or level sensor. It is equally effective on liquid, metal, plastic and glass targets regardless of color, density, or transparency. Standard 6ft. cable is provided. Optional cable lines are available.
Datasheet
Description
About the RPS-400-30 Sensor The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture are a problem. The sensor is constructed of Acetal plastic with a silicone rubber sensing face. This sensor is range or distance sensitive, enabling the sensor to detect objects within the desired range, and reject objects outside the desired range. The RPS-400-30 is a solid state sensor and has an NPN open collector transistor output. For initial setup purposes, a built in LED indicator illuminates when the ultrasonic waveform is reflected back to the unit within the preset range. The sensing range is fixed or adjustable. By connecting a fixed resistor or adjustable potentiometer between the green lead and black lead of the cable the maximum ranges can be set from 5 to 30 inches. The resistor chart, on the data sheet, provides resistor values and the approximate resulting sensing ranges. The ultrasonic sensor can be used as a proximity sensor or level sensor. It is equally effective on liquid, metal, plastic and glass targets regardless of color, density, or transparency. Standard 6ft. cable is provided. Optional cable lines are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-400-30 - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-400-30
Ultrasonic Sensor RPS-400-30
About the RPS-400-30 Sensor The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture are a problem. The sensor is constructed of Acetal plastic with a silicone rubber sensing face. This sensor is range or distance sensitive, enabling the sensor to detect objects within the desired range, and reject objects outside the desired range. The RPS-400-30 is a solid state sensor and has an NPN open collector transistor output. For initial setup purposes, a built in LED indicator illuminates when the ultrasonic waveform is reflected back to the unit within the preset range. The sensing range is fixed or adjustable. By connecting a fixed resistor or adjustable potentiometer between the green lead and black lead of the cable the maximum ranges can be set from 5 to 30 inches. The resistor chart, on the data sheet, provides resistor values and the approximate resulting sensing ranges. The ultrasonic sensor can be used as a proximity sensor or level sensor. It is equally effective on liquid, metal, plastic and glass targets regardless of color, density, or transparency. Standard 6ft. cable is provided. Optional cable lines are available.

About the RPS-400-30 Sensor

The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture are a problem. The sensor is constructed of Acetal
plastic with a silicone rubber sensing face. This sensor is range or distance sensitive, enabling the sensor to detect objects within the desired range, and reject objects outside the desired range.

The RPS-400-30 is a solid state sensor and has an NPN open collector transistor output. For initial setup purposes, a built in LED indicator illuminates when the ultrasonic waveform is reflected back to the unit within the preset range.

The sensing range is fixed or adjustable. By connecting a fixed resistor or adjustable potentiometer between the green lead and black lead of the cable the maximum ranges can be set from 5 to 30 inches. The resistor chart, on the data sheet, provides resistor values and the approximate resulting sensing ranges.

The ultrasonic sensor can be used as a proximity sensor or level sensor. It is equally effective on liquid, metal, plastic and glass targets regardless of color, density, or transparency. Standard 6ft. cable is provided. Optional cable lines are available.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-400-30
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 5 to 30 inch (127 to 762 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C)
Electrical Connection Fixed Cable
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Continuous-Time Bipolar Switch - A1202LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details