Migatron Corporation 3-Channel Zener Diode Safety Barrier ZSB-409A

Description
DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL. The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.
Datasheet
Description
DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL. The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel Zener Diode Safety Barrier - ZSB-409A - Migatron Corporation
Woodstock, IL, USA
3-Channel Zener Diode Safety Barrier
ZSB-409A
3-Channel Zener Diode Safety Barrier ZSB-409A
DIN Rail Mounting Space Saving 3-Channel Design Compatible with Migatron’s RPS-409A-IS, RPS- 409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors ATEX, IECEx, & UL/cUL Approvals The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL. The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.
    • DIN Rail Mounting
    • Space Saving 3-Channel Design
    • Compatible with Migatron’s RPS-409A-IS, RPS-

409A-IS2 and RPS-409A-IS3 Ultrasonic Sensors

  • ATEX, IECEx, & UL/cUL Approvals

The ZSB-409A is a 3-channel dc positive polarity zener safety barrier for use in intrinsic safety applications. The 3-channel design has one 24 V dc channel and two 10 V dc channels. The ZSB-409A is compatible with Migatron’s RPS-409A-IS, RPS-409A-IS2 and RPS-409A-IS3 ultrasonic sensors, and combines all of the connections into one convenient package. The ZSB-409A provides for the safe operation of an intrinsically safe electrical apparatus installed in a hazardous gas or dust environment classified as Zone 0, 1, 2, 20, 21, or 22 for ATEX/IECEx, and Class I, II, or III for UL/cUL.

The ZSB-409A safety barrier is intended for indoor or outdoor use in locations where the temperature does not exceed the specified range (Ta) of the safety barrier. The safety barrier must be installed in a safe area; typically in racks or control cabinets with an appropriate level of protection from dust and liquids. The ZSB-409A is designed for easy installation onto standard 35 mm DIN-Rail, and is fitted with an insulated wire for making the ground connection. Refer to Control Drawing No. Ex05121109 for further information on installation.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number ZSB-409A
Product Name 3-Channel Zener Diode Safety Barrier
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Programmable Precision Hall-Effect Switch With Advanced Diagnostics - A1162LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details