Migatron Corporation Ultrasonic Sensor RPS-401

Description
About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4′ to 40′ range and 150kHz for the 8′ to 80′range. The RPS-426 has an 8′ to 80′ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input. The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.
Datasheet
Description
About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4′ to 40′ range and 150kHz for the 8′ to 80′range. The RPS-426 has an 8′ to 80′ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input. The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-401 - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-401
Ultrasonic Sensor RPS-401
About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4′ to 40′ range and 150kHz for the 8′ to 80′range. The RPS-426 has an 8′ to 80′ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input. The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.

About RPS-401/426

The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4″ to 40″ range and 150kHz for the 8″ to 80″range. The RPS-426 has an 8″ to 80″ range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input.

The construction of the RPS-401 sensor is PVC plastic and the RPS-426 is Stainless Steel. A barrel housing is used 30mm in diameter by 100mm in length. For set up purposes an LED indicator is provided. When not detecting the LED will illuminate green and when detecting the LED will illuminate red. The outputs consist of two solid state relays N.O. and N.C. which can switch 2-130VAC or VDC up to 100mA DC or 50mA AC continuous. The relay outputs are short circuit protected and isolated up to 1500 volts rms. A standard 6′ cable is provided or a quick disconnect (QD) version is also available.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-401
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 4 to 80 inch (102 to 2032 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-M18NB-NS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3510 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Inductive Proximity Sensors - 5000001744-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details