Migatron Corporation Controller With Remote Sensing Head RPS-300

Description
The RPS-300 is a high frequency, sealed transducer unit best suited for environments where dirt and moisture are a problem. The transducer heads are made of Delrin with epoxy face for the 14′ and 36′ sensors and Valox with a silicon face for the 72′. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring. The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-300 sensor operates at a frequency of 222kHz for the 14′ and 36′ ranges and 150kHz for the 72′ range. This sensor has a narrow sensing beam. Sensing ranges available for the RPS-300 include 4′ to 14′, 5′ to 36′, and 8′ to 72′. Mounting flanges, LED indicator, ranging potentiometer and 6-ft. transducer cable are included. Optional cable lengths are available. Proximity Detection Proximity detection is the detection of an object in a given range. The detection range of the RPS-300 is controlled by the “Range Control” potentiometer located on the front cover of the controller. Any object within the desired range is detected, while objects out of range are ignored. The detect point is independent of size, material, and reflectivity. The Proximity Option is denoted by the part number RPS-300-14. Ranging Measurement With the addition of the RPS-500 card, Analog outputs of 0-10 VDC and 4-20 mA are provided. Precise distances of an object moving to and from the transducer are measured via time intervals between transmitted and reflected bursts of ultrasonic sound. The example shows a target detected at 6 inches from the transducer and moving to 10 inches. The distance change is continuously calculated and outputted. Ranging Option is indicated by following the part number with (-500). (Example: RPS-300-14-500)
Datasheet
Description
The RPS-300 is a high frequency, sealed transducer unit best suited for environments where dirt and moisture are a problem. The transducer heads are made of Delrin with epoxy face for the 14′ and 36′ sensors and Valox with a silicon face for the 72′. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring. The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-300 sensor operates at a frequency of 222kHz for the 14′ and 36′ ranges and 150kHz for the 72′ range. This sensor has a narrow sensing beam. Sensing ranges available for the RPS-300 include 4′ to 14′, 5′ to 36′, and 8′ to 72′. Mounting flanges, LED indicator, ranging potentiometer and 6-ft. transducer cable are included. Optional cable lengths are available. Proximity Detection Proximity detection is the detection of an object in a given range. The detection range of the RPS-300 is controlled by the “Range Control” potentiometer located on the front cover of the controller. Any object within the desired range is detected, while objects out of range are ignored. The detect point is independent of size, material, and reflectivity. The Proximity Option is denoted by the part number RPS-300-14. Ranging Measurement With the addition of the RPS-500 card, Analog outputs of 0-10 VDC and 4-20 mA are provided. Precise distances of an object moving to and from the transducer are measured via time intervals between transmitted and reflected bursts of ultrasonic sound. The example shows a target detected at 6 inches from the transducer and moving to 10 inches. The distance change is continuously calculated and outputted. Ranging Option is indicated by following the part number with (-500). (Example: RPS-300-14-500)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller With Remote Sensing Head - RPS-300 - Migatron Corporation
Woodstock, IL, USA
Controller With Remote Sensing Head
RPS-300
Controller With Remote Sensing Head RPS-300
The RPS-300 is a high frequency, sealed transducer unit best suited for environments where dirt and moisture are a problem. The transducer heads are made of Delrin with epoxy face for the 14′ and 36′ sensors and Valox with a silicon face for the 72′. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring. The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-300 sensor operates at a frequency of 222kHz for the 14′ and 36′ ranges and 150kHz for the 72′ range. This sensor has a narrow sensing beam. Sensing ranges available for the RPS-300 include 4′ to 14′, 5′ to 36′, and 8′ to 72′. Mounting flanges, LED indicator, ranging potentiometer and 6-ft. transducer cable are included. Optional cable lengths are available. Proximity Detection Proximity detection is the detection of an object in a given range. The detection range of the RPS-300 is controlled by the “Range Control” potentiometer located on the front cover of the controller. Any object within the desired range is detected, while objects out of range are ignored. The detect point is independent of size, material, and reflectivity. The Proximity Option is denoted by the part number RPS-300-14. Ranging Measurement With the addition of the RPS-500 card, Analog outputs of 0-10 VDC and 4-20 mA are provided. Precise distances of an object moving to and from the transducer are measured via time intervals between transmitted and reflected bursts of ultrasonic sound. The example shows a target detected at 6 inches from the transducer and moving to 10 inches. The distance change is continuously calculated and outputted. Ranging Option is indicated by following the part number with (-500). (Example: RPS-300-14-500)

The RPS-300 is a high frequency, sealed transducer unit best suited for environments where dirt and moisture are a problem. The transducer heads are made of Delrin with epoxy face for the 14″ and 36″ sensors and Valox with a silicon face for the 72″. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring. The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-300 sensor operates at a frequency of 222kHz for the 14″ and 36″ ranges and 150kHz for the 72″ range. This sensor has a narrow sensing beam. Sensing ranges available for the RPS-300 include 4″ to 14″, 5″ to 36″, and 8″ to 72″. Mounting flanges, LED indicator, ranging potentiometer and 6-ft. transducer cable are included. Optional cable lengths are available.

Proximity Detection

Proximity detection is the detection of an object in a given range. The detection range of the RPS-300 is controlled by the “Range Control” potentiometer located on the front cover of the controller. Any object within the desired range is detected, while objects out of range are ignored. The detect point is independent of size, material, and reflectivity. The Proximity Option is denoted by the part number RPS-300-14.

Ranging Measurement

With the addition of the RPS-500 card, Analog outputs of 0-10 VDC and 4-20 mA are provided. Precise distances of an object moving to and from the transducer are measured via time intervals between transmitted and reflected bursts of ultrasonic sound. The example shows a target detected at 6 inches from the transducer and moving to 10 inches. The distance change is continuously calculated and outputted. Ranging Option is indicated by following the part number with (-500). (Example: RPS-300-14-500)

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-300
Product Name Controller With Remote Sensing Head
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 4 to 72 inch (102 to 1829 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3040 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers