Migatron Corporation Close Range Sensor RPS-400-6P

Description
About the RPS-400-6P Sensor The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6P can be used as a proximity sensor, or a level sensor. This sensor has a wide array of application solutions not found in other proximity sensor technologies. The RPS-400-6P has an adjustable two to six inch sensing range with background suppression (meaning any object within the desired range is detected, while objects out of the desired range are ignored). It cannot be affected by changes in target color or material. The RPS-400-6P is capable of detecting vibrating and/or tilting targets. A response time of no more than 2.1 ms and an operating frequency of 400 kHz makes the RPS-400-6P a repeatable and accurate high speed sensor. The RPS-400-6P is a three wire NPN transistor output device. The transistor can switch 30VDC at 50 mA continuously. It has a molded PBT plastic case that is filled with epoxy potting material. The transducer face is made of white silicone. A six-foot cable comes standard with the RPS-400-6P. Special cable lengths or connectors are also available for OEM applications. Like all Migatron ultrasonic sensors, the RPS-400-6P is ideal for detecting clear objects. It’s ability to operate in dusty environments makes it ideal for rugged conveyors, PC board handling equipment, and fillers.
Datasheet
Description
About the RPS-400-6P Sensor The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6P can be used as a proximity sensor, or a level sensor. This sensor has a wide array of application solutions not found in other proximity sensor technologies. The RPS-400-6P has an adjustable two to six inch sensing range with background suppression (meaning any object within the desired range is detected, while objects out of the desired range are ignored). It cannot be affected by changes in target color or material. The RPS-400-6P is capable of detecting vibrating and/or tilting targets. A response time of no more than 2.1 ms and an operating frequency of 400 kHz makes the RPS-400-6P a repeatable and accurate high speed sensor. The RPS-400-6P is a three wire NPN transistor output device. The transistor can switch 30VDC at 50 mA continuously. It has a molded PBT plastic case that is filled with epoxy potting material. The transducer face is made of white silicone. A six-foot cable comes standard with the RPS-400-6P. Special cable lengths or connectors are also available for OEM applications. Like all Migatron ultrasonic sensors, the RPS-400-6P is ideal for detecting clear objects. It’s ability to operate in dusty environments makes it ideal for rugged conveyors, PC board handling equipment, and fillers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close Range Sensor - RPS-400-6P - Migatron Corporation
Woodstock, IL, USA
Close Range Sensor
RPS-400-6P
Close Range Sensor RPS-400-6P
About the RPS-400-6P Sensor The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6P can be used as a proximity sensor, or a level sensor. This sensor has a wide array of application solutions not found in other proximity sensor technologies. The RPS-400-6P has an adjustable two to six inch sensing range with background suppression (meaning any object within the desired range is detected, while objects out of the desired range are ignored). It cannot be affected by changes in target color or material. The RPS-400-6P is capable of detecting vibrating and/or tilting targets. A response time of no more than 2.1 ms and an operating frequency of 400 kHz makes the RPS-400-6P a repeatable and accurate high speed sensor. The RPS-400-6P is a three wire NPN transistor output device. The transistor can switch 30VDC at 50 mA continuously. It has a molded PBT plastic case that is filled with epoxy potting material. The transducer face is made of white silicone. A six-foot cable comes standard with the RPS-400-6P. Special cable lengths or connectors are also available for OEM applications. Like all Migatron ultrasonic sensors, the RPS-400-6P is ideal for detecting clear objects. It’s ability to operate in dusty environments makes it ideal for rugged conveyors, PC board handling equipment, and fillers.

About the RPS-400-6P Sensor

The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6P can be used as a proximity sensor, or a level sensor.

This sensor has a wide array of application solutions not found in other proximity sensor technologies. The RPS-400-6P has an adjustable two to six inch sensing range with background suppression (meaning any object within the desired range is detected, while objects out of the desired range are ignored).

It cannot be affected by changes in target color or material. The RPS-400-6P is capable of detecting vibrating and/or tilting targets. A response time of no more than 2.1 ms and an operating frequency of 400 kHz makes the RPS-400-6P a repeatable and accurate high speed sensor.

The RPS-400-6P is a three wire NPN transistor output device. The transistor can switch 30VDC at 50 mA continuously. It has a molded PBT plastic case that is filled with epoxy potting material. The transducer face is made of white silicone. A six-foot cable comes standard with the RPS-400-6P. Special cable lengths or connectors are also available for OEM applications.

Like all Migatron ultrasonic sensors, the RPS-400-6P is ideal for detecting clear objects. It’s ability to operate in dusty environments makes it ideal for rugged conveyors, PC board handling equipment, and fillers.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-400-6P
Product Name Close Range Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical
Operation Distance 2 to 6 inch (50.8 to 152 mm)
Operating Temperature -0.4000 to 140 F (-18 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3007 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - 620-1447-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details