Migatron Corporation Ultrasonic Sensor RPS-4000

Description
About the RPS-4000 The RPS-4000 self-contained long range Ultrasonic Sensor provides level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.
Datasheet
Description
About the RPS-4000 The RPS-4000 self-contained long range Ultrasonic Sensor provides level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - RPS-4000 - Migatron Corporation
Woodstock, IL, USA
Ultrasonic Sensor
RPS-4000
Ultrasonic Sensor RPS-4000
About the RPS-4000 The RPS-4000 self-contained long range Ultrasonic Sensor provides level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.

About the RPS-4000

The RPS-4000 self-contained long range Ultrasonic Sensor provides level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.The RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided.

The LED indicator illuminates when the ultrasonic wave from the sensor is reflected back to the sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.

Supplier's Site Datasheet

Technical Specifications

  Migatron Corporation
Product Category Proximity Sensors
Product Number RPS-4000
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 2 to 40 inch (50.8 to 1016 mm)
Operating Temperature -4 to 104 F (-20 to 40 C)
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3212R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3241LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details