Total Plastics, Inc. SUMITUBE® B2 - Flexible Polyolefin

Description
Clear and Colors. Call TPI for Colors. Sumitube® B2 is a very flexible, flame retardant, heat-shrinkable polyolefin tubing which meets all the requirements of Mil Spec MIL -DTL-23053/5C, Class 1, and Class 3. Shrink temperature is 90 °C with an indefinite storage life. Operating temperature range is -55 °C to +135 °C and up to 200 °C for short time durations. B2 is recommended for general purpose applications such wire marking, color coding, and electrical insulation of light wire harness assemblies. Flame Retardant Mil-Spec Available Sizes Tubing Size Expanded I.D. Minimum (") Recovered I.D. Minimum (") Nominal Recovered Wall Thickness (") 3/64” .046” .023” .016” 1/16” .063” .031” .017” 3/32” .093” .046” .020” 1/8” .125” .062” .020” 3/16” .187” .093” .020” 1/4” .250” .125” .025” 3/8” .375” .187” .025” 1/2” .500” .250” .025” 5/8” .625” .312” .030” 3/4” .750” .375” .030” 1” 1.000” .500” .035” 1-1/4” 1.250” .625” .035” 1-1/2” 1.500” .750” .040” 2” 2.000” 1.000” .045” 3” 3.000” 1.500” .050” 4” 4.000” 2.000” .055” 4’ lengths or Spools
Description
Clear and Colors. Call TPI for Colors. Sumitube® B2 is a very flexible, flame retardant, heat-shrinkable polyolefin tubing which meets all the requirements of Mil Spec MIL -DTL-23053/5C, Class 1, and Class 3. Shrink temperature is 90 °C with an indefinite storage life. Operating temperature range is -55 °C to +135 °C and up to 200 °C for short time durations. B2 is recommended for general purpose applications such wire marking, color coding, and electrical insulation of light wire harness assemblies. Flame Retardant Mil-Spec Available Sizes Tubing Size Expanded I.D. Minimum (") Recovered I.D. Minimum (") Nominal Recovered Wall Thickness (") 3/64” .046” .023” .016” 1/16” .063” .031” .017” 3/32” .093” .046” .020” 1/8” .125” .062” .020” 3/16” .187” .093” .020” 1/4” .250” .125” .025” 3/8” .375” .187” .025” 1/2” .500” .250” .025” 5/8” .625” .312” .030” 3/4” .750” .375” .030” 1” 1.000” .500” .035” 1-1/4” 1.250” .625” .035” 1-1/2” 1.500” .750” .040” 2” 2.000” 1.000” .045” 3” 3.000” 1.500” .050” 4” 4.000” 2.000” .055” 4’ lengths or Spools

Suppliers

Company
Product
Description
Supplier Links
SUMITUBE® B2 - Flexible Polyolefin -  - Total Plastics, Inc.
Kalamazoo, MI, USA
SUMITUBE® B2 - Flexible Polyolefin
SUMITUBE® B2 - Flexible Polyolefin
Clear and Colors. Call TPI for Colors. Sumitube® B2 is a very flexible, flame retardant, heat-shrinkable polyolefin tubing which meets all the requirements of Mil Spec MIL -DTL-23053/5C, Class 1, and Class 3. Shrink temperature is 90 °C with an indefinite storage life. Operating temperature range is -55 °C to +135 °C and up to 200 °C for short time durations. B2 is recommended for general purpose applications such wire marking, color coding, and electrical insulation of light wire harness assemblies. Flame Retardant Mil-Spec Available Sizes Tubing Size Expanded I.D. Minimum (") Recovered I.D. Minimum (") Nominal Recovered Wall Thickness (") 3/64” .046” .023” .016” 1/16” .063” .031” .017” 3/32” .093” .046” .020” 1/8” .125” .062” .020” 3/16” .187” .093” .020” 1/4” .250” .125” .025” 3/8” .375” .187” .025” 1/2” .500” .250” .025” 5/8” .625” .312” .030” 3/4” .750” .375” .030” 1” 1.000” .500” .035” 1-1/4” 1.250” .625” .035” 1-1/2” 1.500” .750” .040” 2” 2.000” 1.000” .045” 3” 3.000” 1.500” .050” 4” 4.000” 2.000” .055” 4’ lengths or Spools

Clear and Colors. Call TPI for Colors.

Sumitube® B2 is a very flexible, flame retardant, heat-shrinkable polyolefin tubing which meets all the requirements of Mil Spec MIL -DTL-23053/5C, Class 1, and Class 3. Shrink temperature is 90 °C with an indefinite storage life. Operating temperature range is -55 °C to +135 °C and up to 200 °C for short time durations. B2 is recommended for general purpose applications such wire marking, color coding, and electrical insulation of light wire harness assemblies.

  • Flame Retardant
  • Mil-Spec

Available Sizes Tubing Size
Expanded I.D. Minimum (")
Recovered I.D. Minimum (")
Nominal Recovered Wall Thickness (")
3/64”
.046”
.023”
.016”
1/16”
.063”
.031”
.017”
3/32”
.093”
.046”
.020”
1/8”
.125”
.062”
.020”
3/16”
.187”
.093”
.020”
1/4”
.250”
.125”
.025”
3/8”
.375”
.187”
.025”
1/2”
.500”
.250”
.025”
5/8”
.625”
.312”
.030”
3/4”
.750”
.375”
.030”
1”
1.000”
.500”
.035”
1-1/4”
1.250”
.625”
.035”
1-1/2”
1.500”
.750”
.040”
2”
2.000”
1.000”
.045”
3”
3.000”
1.500”
.050”
4”
4.000”
2.000”
.055”

4’ lengths or Spools

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Protective Sleeving
Product Name SUMITUBE® B2 - Flexible Polyolefin
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details