Timken Company (The) Bearing 308PP

Description
BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, STRAIGHT BORE, 40 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 0.9060 INCH WIDTH, DOUBLE SEALED, P INTERNAL CLEARANCE, 4850 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, STRAIGHT BORE, 40 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 0.9060 INCH WIDTH, DOUBLE SEALED, P INTERNAL CLEARANCE, 4850 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19455433 - Radwell International
Willingboro, NJ, United States
Bearing
19455433
Bearing 19455433
BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, STRAIGHT BORE, 40 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 0.9060 INCH WIDTH, DOUBLE SEALED, P INTERNAL CLEARANCE, 4850 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL DEEP GROOVE, SINGLE ROW, STRAIGHT BORE, 40 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 0.9060 INCH WIDTH, DOUBLE SEALED, P INTERNAL CLEARANCE, 4850 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19455433
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details