Timken Company (The) Bearing 208KDDG

Description
BALL BEARING, SINGLE ROW, RADIAL, DEEP GROOVE, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 18 MM OUTER RING WIDTH, DOUBLE SHIELDED, ALLOY STEEL BALL, STEEL SHIELD, -60 TO +200 DEG FAHRENHEIT, 36200 N DYNAMIC LOAD, 19800 N STATIC LOAD, 5834 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, SINGLE ROW, RADIAL, DEEP GROOVE, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 18 MM OUTER RING WIDTH, DOUBLE SHIELDED, ALLOY STEEL BALL, STEEL SHIELD, -60 TO +200 DEG FAHRENHEIT, 36200 N DYNAMIC LOAD, 19800 N STATIC LOAD, 5834 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19400372 - Radwell International
Willingboro, NJ, United States
Bearing
19400372
Bearing 19400372
BALL BEARING, SINGLE ROW, RADIAL, DEEP GROOVE, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 18 MM OUTER RING WIDTH, DOUBLE SHIELDED, ALLOY STEEL BALL, STEEL SHIELD, -60 TO +200 DEG FAHRENHEIT, 36200 N DYNAMIC LOAD, 19800 N STATIC LOAD, 5834 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, SINGLE ROW, RADIAL, DEEP GROOVE, 40 MM BORE, 80 MM OUTSIDE DIAMETER, 18 MM OUTER RING WIDTH, DOUBLE SHIELDED, ALLOY STEEL BALL, STEEL SHIELD, -60 TO +200 DEG FAHRENHEIT, 36200 N DYNAMIC LOAD, 19800 N STATIC LOAD, 5834 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19400372
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details