Timken Company (The) Bearing 9106PP

Description
BALL BEARING, RADIAL/DEEP GROOVE, 30 MM INSIDE DIAMETER, 55 MM OUTSIDE DIAMETER, 13 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STRAIGHT BORE, STEEL MATERIAL, 7410 RPM, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, RADIAL/DEEP GROOVE, 30 MM INSIDE DIAMETER, 55 MM OUTSIDE DIAMETER, 13 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STRAIGHT BORE, STEEL MATERIAL, 7410 RPM, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19475044 - Radwell International
Willingboro, NJ, United States
Bearing
19475044
Bearing 19475044
BALL BEARING, RADIAL/DEEP GROOVE, 30 MM INSIDE DIAMETER, 55 MM OUTSIDE DIAMETER, 13 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STRAIGHT BORE, STEEL MATERIAL, 7410 RPM, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, 30 MM INSIDE DIAMETER, 55 MM OUTSIDE DIAMETER, 13 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STRAIGHT BORE, STEEL MATERIAL, 7410 RPM, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19475044
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details