Timken Company (The) Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed... | |
| Bearings in the 200 Series have a greater section height than the Extra Light 9300 and 9100 Series bearings and feature a close dimensional balance between bore, outside diameter and width. | |
| Bearings with tri-ply seals are designed for service involving severe contamination such as disk harrows, disk tillers and other seed preparation equipment and certain conveyor applications. A patented notched seal groove... | |
| R-Seal bearings are designed for a wide variety of farm machinery applications where single-lip positive contact seals are required. They are available in various configurations, including round bores in metric... | |
| Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels... | |
| The 300 Series radial ball bearings are similar in construction to the 200 Series, but have considerably heavier cross sections throughout. They provide greater radial and thrust capacity and are... | |
| These bearings are designed for either outer or inner ring rotation in low-speed, moderately loaded applications such as farm machinery and conveyors. Their chief advantage is easy mounting. | |
| These bearings have extra large diameters and a compact cross section. XLS inch-dimension bearings are made in the Conrad and maximum capacity filling slot designs. The Extra Large 100 Metric... | |
| Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows... | |
| Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. These bearings are manufactured to ABEC 9/ISO... | |
| Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations... | |
| TVB type ball thrust bearings provide optimum performance in high speed applications. TVBs provide axial rigidity but are not recommended for applications experiencing any radial loads. Size range: 127 mm... | |
| Type TVL ball thrust bearings provide exceptionally low friction, cool running and quiet operation at high speeds and also are less sensitive to misalignment. TVLs are designed for thrust loading,... |
| << Prev |