Timken Company (The) Bearing 206KG

Description
BALL BEARING, SINGLE ROW RADIAL, DEEP GROOVE, 200K LIGHT SERIES, CONRAD-TYPE, 30 MM BORE, 62 MM OD, 16 MM WIDTH, OPEN W/SNAP RING, SNAP RING OFFSET 0.19 INCH, STANDARD PRECISION (ABEC1), STEEL CAGE, C3 CLEARANCE, UNSEALED, 5000 LBF DYN LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, SINGLE ROW RADIAL, DEEP GROOVE, 200K LIGHT SERIES, CONRAD-TYPE, 30 MM BORE, 62 MM OD, 16 MM WIDTH, OPEN W/SNAP RING, SNAP RING OFFSET 0.19 INCH, STANDARD PRECISION (ABEC1), STEEL CAGE, C3 CLEARANCE, UNSEALED, 5000 LBF DYN LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19382936 - Radwell International
Willingboro, NJ, United States
Bearing
19382936
Bearing 19382936
BALL BEARING, SINGLE ROW RADIAL, DEEP GROOVE, 200K LIGHT SERIES, CONRAD-TYPE, 30 MM BORE, 62 MM OD, 16 MM WIDTH, OPEN W/SNAP RING, SNAP RING OFFSET 0.19 INCH, STANDARD PRECISION (ABEC1), STEEL CAGE, C3 CLEARANCE, UNSEALED, 5000 LBF DYN LOAD. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, SINGLE ROW RADIAL, DEEP GROOVE, 200K LIGHT SERIES, CONRAD-TYPE, 30 MM BORE, 62 MM OD, 16 MM WIDTH, OPEN W/SNAP RING, SNAP RING OFFSET 0.19 INCH, STANDARD PRECISION (ABEC1), STEEL CAGE, C3 CLEARANCE, UNSEALED, 5000 LBF DYN LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19382936
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details