Timken Company (The) Bearing 204K

Description
RADIAL/DEEP GROOVE BALL BEARING,ROUND BORE, 20MM ID, 47MM OD, 14MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
RADIAL/DEEP GROOVE BALL BEARING,ROUND BORE, 20MM ID, 47MM OD, 14MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19452250 - Radwell International
Willingboro, NJ, United States
Bearing
19452250
Bearing 19452250
RADIAL/DEEP GROOVE BALL BEARING,ROUND BORE, 20MM ID, 47MM OD, 14MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE BALL BEARING,ROUND BORE, 20MM ID, 47MM OD, 14MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19452250
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details
Ball Bearings - 1883293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details