Timken Company (The) Bearing 7207WN

Description
BALL BEARING, 35 MM BORE, 72 MM OUTSIDE DIAMETER, 0.6693 INCH WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, STEEL MATERIAL, C0 INTERNAL CLEARANCE, 7490 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 35 MM BORE, 72 MM OUTSIDE DIAMETER, 0.6693 INCH WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, STEEL MATERIAL, C0 INTERNAL CLEARANCE, 7490 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19367921 - Radwell International
Willingboro, NJ, United States
Bearing
19367921
Bearing 19367921
BALL BEARING, 35 MM BORE, 72 MM OUTSIDE DIAMETER, 0.6693 INCH WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, STEEL MATERIAL, C0 INTERNAL CLEARANCE, 7490 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 35 MM BORE, 72 MM OUTSIDE DIAMETER, 0.6693 INCH WIDTH, 40 DEGREE CONTACT ANGLE, OPEN, STEEL MATERIAL, C0 INTERNAL CLEARANCE, 7490 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 19367921
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2346857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details