Timken Company (The) Bearing 207PP

Description
BALL BEARING, RADIAL/DEEP GROOVE, STRAIGHT BORE, 35 MM INSIDE DIAMETER, 72 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, RADIAL/DEEP GROOVE, STRAIGHT BORE, 35 MM INSIDE DIAMETER, 72 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 68680279 - Radwell International
Willingboro, NJ, United States
Bearing
68680279
Bearing 68680279
BALL BEARING, RADIAL/DEEP GROOVE, STRAIGHT BORE, 35 MM INSIDE DIAMETER, 72 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, STRAIGHT BORE, 35 MM INSIDE DIAMETER, 72 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 19463173 - Radwell International
Willingboro, NJ, United States
Bearing
19463173
Bearing 19463173
BALL BEARING, RADIAL/DEEP GROOVE, STRAIGHT BORE, 35 MM INSIDE DIAMETER, 72 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL/DEEP GROOVE, STRAIGHT BORE, 35 MM INSIDE DIAMETER, 72 MM OUTSIDE DIAMETER, 17 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 68680279
Product Name Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 6190070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details