Timken Company (The) Bearing 9108K

Description
BALL BEARING, SINGLE ROW, DEEP GROVE, 40MM ID, 68 MM OD, 15 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, SINGLE ROW, DEEP GROVE, 40MM ID, 68 MM OD, 15 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123347001 - Radwell International
Willingboro, NJ, United States
Bearing
123347001
Bearing 123347001
BALL BEARING, SINGLE ROW, DEEP GROVE, 40MM ID, 68 MM OD, 15 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, SINGLE ROW, DEEP GROVE, 40MM ID, 68 MM OD, 15 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 123347001
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details