Timken Company (The) Bearing 5206K-C3

Description
BALL BEARING DOUBLE ROW, 30 MM ID X 62 MM OD X 0.9375 INCH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING DOUBLE ROW, 30 MM ID X 62 MM OD X 0.9375 INCH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 49493384 - Radwell International
Willingboro, NJ, United States
Bearing
49493384
Bearing 49493384
BALL BEARING DOUBLE ROW, 30 MM ID X 62 MM OD X 0.9375 INCH, OPEN. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING DOUBLE ROW, 30 MM ID X 62 MM OD X 0.9375 INCH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 49493384
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details