Timken Company (The) Precision Ball Bearings Ceramic Ball Bearings

Description
Timken® Fafnir® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings to deliver outstanding service life and operating characteristics at high spindle speeds. Size range: 10 mm - 200 mm (0.3937 in. - 7.874 in.) bore Design Attributes Design combines ceramic rolling elements with superfinished steel rings to run faster, cooler and longer. Advanced design and materials help improve rigidity while reducing noise, vibration and operating temperature. Can be ordered with or without seals. Expanded options include custom preloads, 15° or 25° contact angles, and designs to ISO/ABMA 02, 10, 19 specifications. Applications Aircraft generators Biotechnology equipment High speed machining and grinding spindles high speed mills Precision instruments Pumps and compressors
Description
Timken® Fafnir® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings to deliver outstanding service life and operating characteristics at high spindle speeds. Size range: 10 mm - 200 mm (0.3937 in. - 7.874 in.) bore Design Attributes Design combines ceramic rolling elements with superfinished steel rings to run faster, cooler and longer. Advanced design and materials help improve rigidity while reducing noise, vibration and operating temperature. Can be ordered with or without seals. Expanded options include custom preloads, 15° or 25° contact angles, and designs to ISO/ABMA 02, 10, 19 specifications. Applications Aircraft generators Biotechnology equipment High speed machining and grinding spindles high speed mills Precision instruments Pumps and compressors

Suppliers

Company
Product
Description
Supplier Links
Precision Ball Bearings - Ceramic Ball Bearings - Timken Company (The)
Canton, OH, USA
Precision Ball Bearings
Ceramic Ball Bearings
Precision Ball Bearings Ceramic Ball Bearings
Timken® Fafnir® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings to deliver outstanding service life and operating characteristics at high spindle speeds. Size range: 10 mm - 200 mm (0.3937 in. - 7.874 in.) bore Design Attributes Design combines ceramic rolling elements with superfinished steel rings to run faster, cooler and longer. Advanced design and materials help improve rigidity while reducing noise, vibration and operating temperature. Can be ordered with or without seals. Expanded options include custom preloads, 15° or 25° contact angles, and designs to ISO/ABMA 02, 10, 19 specifications. Applications Aircraft generators Biotechnology equipment High speed machining and grinding spindles high speed mills Precision instruments Pumps and compressors

Timken® Fafnir® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings to deliver outstanding service life and operating characteristics at high spindle speeds.

Size range: 10 mm - 200 mm (0.3937 in. - 7.874 in.) bore

Design Attributes

  • Design combines ceramic rolling elements with superfinished steel rings to run faster, cooler and longer.
  • Advanced design and materials help improve rigidity while reducing noise, vibration and operating temperature.
  • Can be ordered with or without seals.
  • Expanded options include custom preloads, 15° or 25° contact angles, and designs to ISO/ABMA 02, 10, 19 specifications.

Applications

  • Aircraft generators
  • Biotechnology equipment
  • High speed machining and grinding spindles
  • high speed mills
  • Precision instruments
  • Pumps and compressors
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Number Ceramic Ball Bearings
Product Name Precision Ball Bearings
Rolling Element Ceramic Balls
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details