ROHM Semiconductor USA, LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38
Product Name Notes
Class-leading compact size chip resistor. Original process technology ensures greater accuracy Chip dimensional precision improved from ±20μm to ±10μm Gold electrodes utilized for superior solderability and reliability
ROHM's anti-sulfur chip resistors are featuring unique internal structure having high tolerance to sulfuric environments. This product is suitable for high-reliability sets and circuits.

<< Prev Next >>