ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount TRR03EZPF1212

Description
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM12.1KBJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM12.1KBJTR-ND
Chip Resistor - Surface Mount RHM12.1KBJTR-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RHM12.1KBJTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details