Lingto Electronic Limited Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 50 100 120 130 140 150 160 170 178 179 180 181 182 183 184 185 186 187 188 189 190 194
Product Name Notes
RES 0.01 OHM 5% 1/2W 0805
RES 0.01 OHM 5% 1/3W 0603
RES 0.011 OHM 5% 1/2W 0603
RES 0.011 OHM 5% 1/2W 0805
RES 0.012 OHM 5% 1/2W 0603
RES 0.012 OHM 5% 1/2W 0805
RES 0.013 OHM 5% 1/2W 0603
RES 0.015 OHM 5% 1/2W 0603
RES 0.015 OHM 5% 1/2W 0805
RES 0.016 OHM 5% 1/2W 0603
RES 0.018 OHM 5% 1/2W 0603
RES 0.018 OHM 5% 1/2W 0805
RES 0.02 OHM 5% 1/2W 0603
RES 0.022 OHM 5% 1/2W 0603
RES 0.022 OHM 5% 1/2W 0805
RES 0.024 OHM 5% 1/2W 0603
RES 0.027 OHM 5% 1/2W 0603
RES 0.027 OHM 5% 1/2W 0805
RES 0.03 OHM 5% 1/2W 0603
RES 0.033 OHM 5% 1/2W 0603
RES 0.036 OHM 5% 1/2W 0603
RES 0.036 OHM 5% 1/2W 1206
RES 0.039 OHM 5% 1/2W 0603
RES 0.039 OHM 5% 1/2W 1206
RES 0.043 OHM 5% 1/2W 1206
RES 0.047 OHM 5% 1/2W 1206
RES 0.051 OHM 5% 1/2W 1206
RES 0.056 OHM 5% 1/2W 1206
RES 0.062 OHM 5% 1/2W 1206
RES 0.068 OHM 5% 1/2W 1206
RES 0.075 OHM 5% 1/2W 1206
RES 0.082 OHM 5% 1/2W 1206
RES 0.091 OHM 5% 1/2W 1206
RES 0.1 OHM 5% 1/2W 1206
RES 0.11 OHM 1% 1/3W 1206
RES 0.13 OHM 1% 1/3W 1206
RES 0.16 OHM 1% 1/3W 1206
RES 0.18 OHM 1% 1/3W 1206
RES 0.2 OHM 1% 1/3W 1206
RES 0.22 OHM 1% 1/3W 1206
RES 0.27 OHM 1% 1/3W 1206
RES 0.3 OHM 1% 1/3W 1206
RES 0.33 OHM 1% 1/3W 1206
RES 0.51 OHM 1% 1/3W 1206
RES 0.56 OHM 1% 1/3W 1206
RES 0.62 OHM 1% 1/3W 1206
RES 0.68 OHM 1% 1/3W 1206
RES 0.82 OHM 1% 1/3W 1206
RES 0.91 OHM 1% 1/3W 1206
RES 11 OHM 2W 1% WW AXIAL
RES 120M OHM 1% 1/3W 1206
RW 10X50 B 750U 5% BA25NA
RW 13X70 B 33K 5% BO50NA
RW 13X70 B 390U 5% BO50NA
RW 8X34 AN 6K8 5% BA25
RWST 25X138 B 470U 5% BO6NA
SFERNICE FIXED RESISTORS

<< Prev Next >>