22 Ohms ±5% 280W Wirewound Chassis Mount Resistor
SFERNICE FIXED RESISTORS
RWST 30X250 AN 22U 5% BO6 e / BOX
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RWST30250A22R0JB06-ND | RWST30250A22R0JB06 | 70M4842 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Rwst 30X250 An 22U 5% Bo6 E / Box Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Radial, Tubular |