Samsung Electro-Mechanics Chip Resistor - Surface Mount RUK1608JR024CS

Description
24 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
24 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RUK1608JR024CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RUK1608JR024CS-ND
Chip Resistor - Surface Mount RUK1608JR024CS-ND
24 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film

24 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RUK1608JR024CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RUK1608JR024CS
Chip Resistor - Surface Mount RUK1608JR024CS
RES 0.024 OHM 5% 1/2W 0603

RES 0.024 OHM 5% 1/2W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RUK1608JR024CS-ND RUK1608JR024CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0240 ohms 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers